location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M510 mouse RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001826 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054554528189 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 581705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech M510 mouse RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Black
  • - RF Wireless
  • - Buttons quantity: 5
  • - Power source: Batteries
  • - 4 AA Alkaline 2000 mAh
Guarantee: 3 years
Long product name Logitech M510 mouse RF Wireless Laser :
The short editorial description of Logitech M510 mouse RF Wireless Laser

Wireless Mouse M510, RF Wireless, Alkaline, Black
More>>>
Logitech M510 mouse RF Wireless Laser:
The official marketing text of Logitech M510 mouse RF Wireless Laser as supplied by the manufacturer

With its contoured shape, soft rubber grips and handy controls, this full-size, wireless laser mouse delivers the comfort and control you need to do more, more easily.

ontoured design
Designed to keep either hand happy. Soft side grips and a comfortable shape—so you’ll feel good, even after long hours of use.

Back/Forward buttons
Moving quickly through documents or browsing your favorite Web sites is a breeze, especially for right-handers— with buttons conveniently located under your thumb.

Side-to-side scrolling plus zoom
The power is in your hands. You can scroll side-to-side in documents or zoom in and out of photos and spreadsheets with a flick of your finger.

Programmable controls
You can configure the controls to make them to do exactly what you want like switching applications, opening browser windows or jump to full screen while watching videos.

Two-year battery life
It practically eliminates battery hassles. An On/Off switch and smart sleep mode extend battery life, while an indicator light eliminates surprises.

Logitech Unifying receiver
The tiny receiver stays in your laptop. Plus, you can easily add a compatible wireless mouse or keyboard—without the hassle of multiple USB receivers.

Laser tracking
Laser precision means you’ll enjoy smoother tracking on just about any surface.

Short summary description Logitech M510 mouse RF Wireless Laser:
This short summary of the Logitech M510 mouse RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M510, Laser, RF Wireless, Black

Long summary description Logitech M510 mouse RF Wireless Laser:
This is an auto-generated long summary of Logitech M510 mouse RF Wireless Laser based on the first three specs of the first five spec groups.

Logitech M510. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 5. Power source: Batteries. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
5
Frequency band
2.4 GHz
Design
Product color *
Black
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
4
Battery type
AA
Battery technology
Alkaline
Battery capacity
2000 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.56" (65 mm)
Depth
1.61" (41 mm)
Height
4.72" (120 mm)
Weight
4.55 oz (129 g)
Packaging data
Package width
1.34" (34 mm)
Package depth
3.62" (92 mm)
Package height
8.66" (220 mm)
Package weight
6.53 oz (185 g)
Other features
Compatible operating systems
Windows XP/Vista/7 Mac OS X 10.4
USB 2.0 ports quantity
1
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
4.13" (105 mm)
Master (outer) case length
14.7" (374 mm)
Master (outer) case height
10.2" (258 mm)
Master (outer) case weight
4.3 lbs (1.95 kg)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:55:21
Uk has collected 10 expert reviews for Logitech M510 mouse RF Wireless Laser and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
examiner.com
Updated:
2018-04-15 11:20:28
Logitech Wireless Mouse M510The M510 is a sleek and contoured ergonomic design with rubber side grips for all day comfort. It's large enough to accommodate large and small hands without finger cramps from extended use. The scroll wheel is well placed and...
100%
Brand Image Article code product Stock Price from
Logitech M171 Black-K mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M171 Black-K mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M557 mouse Office Bluetooth Optical 1000 DPI Logitech M557 mouse Office Bluetooth Optical 1000 DPI
(show image)
910-003959 M557 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech M510 mouse RF Wireless Laser:
Disclaimer

© 2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies._x000D_
Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.

All other trademarks are the property of their respective owners.