location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance Mouse MX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206016101
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laser 1500 DPI Black
  • - Right-hand RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5
Long product name Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI :
The short editorial description of Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI

Performance Mouse MX, RF Wireless
More>>>
Short summary description Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI:
This short summary of the Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Performance Mouse MX, Right-hand, Laser, RF Wireless, 1500 DPI, Black

Long summary description Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI:
This is an auto-generated long summary of Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI based on the first three specs of the first five spec groups.

Logitech Performance Mouse MX. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1500 DPI, Buttons quantity: 5, Scroll type: Wheel. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1500 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product color *
Black
Power
Charging port type
Micro-USB Type-B
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Packaging data
Package width
8.5" (216 mm)
Package depth
8.5" (216 mm)
Package height
3.31" (84.1 mm)
Package weight
23.6 oz (670 g)
Packaging content
Wireless receiver interface
USB Type-A
Logistics data
Master (outer) case width
9.06" (230 mm)
Master (outer) case length
14" (356 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
7.12 lbs (3.23 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 12:01:57
Uk has collected 62 expert reviews for Logitech Performance MX mouse Gaming Right-hand RF Wireless Laser 1500 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
howtospendit.ft.com
Updated:
2016-11-10 12:01:36
The best thing about this latest version is still the way it fits your right (sorry lefties) hand. The second-best thing is the scroll wheel, which was always magnificent but now has a hyper-speed mode, so you can whizz to the end of a pretty long documen...
0%
eteknix.com
Updated:
2016-11-10 12:01:39
wpcol_1half id="" class="" style=""]Logitech have always held a soft spot in my heart and being honest I'm a bit of a Logitech whore when it comes down to it. They in my opinion make some of the greatest peripherals on the market, hence why my desk is ro...
0%
tomshardware.co.uk
Updated:
2016-11-10 12:01:41
Welcome to Part 2 of Tom's Hardware's 2010 Holiday Gift Guide. This second installment is geared toward the folks who want to buy components that stand alone as respectable gifts--call them the add-ons to go with the complete machines we built last wee...
0%
digitalversus.com
Updated:
2016-11-10 12:01:46
Left-handers like it ... As strange as it may seem, this mouse, which has been entirely designed with right-handers in mind, isn't an anathema to left-handers.Tristan was so impressed by it that he insisted I point out how comfortable it was using it...
Good Pluses, Wired and wirless modes available, Scroll wheel clicks around or turns freely, Good battey life, Comfortable to use, works even on glass, Lots of buttons and excellent finish...
Bad Minuses, Heavy, Less accurate than a G500, a real 'performance' mouse, Expensive...
80%
macworld.co.uk
Updated:
2016-11-10 12:01:46
If you’re like me and you like your mice big, beefy, and feature-filled, then there’s a chance you’ll like Logitech’s Performance Mouse MX. It’s very much like another Logitech mouse, the MX 1100 Cordless Laser Mouse, but the Performance Mouse MX has a...
Good Can use mouse while it is recharging; excellent tracking; scroll wheel can toggle between freewheel and ratcheted modes.
Bad Not designed for lefties; too big and heavy for some users; some button quirkiness; tracking not fast enough for gamers; power hungry.
Bottom line I found the Performance Mouse MX a pleasure to use, and it's one of my favourites. It's very comfortable for me to use, it feels sturdy, and all of its buttons (except the thumb button) are in the right places for my hand. The bundled battery drains quick...
80%
pcadvisor.co.uk
Updated:
2016-11-10 12:01:46
Product Code: 910-001116 If you like your computer mice big, beefy, and feature-filled, then there's a chance you'll like the Logitech Performance Mouse MX. It's very much like another Logitech mouse, the MX 1100 Cordless Laser Mouse, but the Logite...
Bottom line We found the Logitech Performance Mouse MX a pleasure to use, and it's one of our favourites. It's very comfortable for us to use, it feels sturdy, and all of its buttons (except the thumb button) are in the right places for a right hander. The bu...
80%
gadgetreview.com
Updated:
2016-11-10 12:01:36
The workspace requires very professional, easy to use computer hardware. That's one reason why Macs have slowly taken over the workplace (simple to use, easy to maintain, good for small businesses). Actual computer peripherals are a bit more troubling bec...
Good Excellent design, weight, feel, and tracking, Software & programmability couldn't be better, Unifying tech removes interference in populated offices, Great battery life.
Bad Middle mouse button difficult to press, No charging dock, not even an optional one...
93%
MotherBoards.org
Updated:
2016-11-10 12:01:39
Logitech is one the most well-known companies in the peripheral market. They make great products that are user-friendly, high in performance, and most of all, comfortable. It’s no secret that Logitech’s standard for a great ergonomic produ...
0%
channelpronetwork.com
Updated:
2016-11-10 12:01:41
Logitech is one the most well-known companies in the peripheral market. They make great products that are user-friendly, high in performance, and most of all, comfortable. It's no secret that Logitech's standard for a great ergonomic product exceeds most...
Bottom line Logitech is hands down, one of the leading companies in mice innovation and implementation. The Performance Mouse MX really can do it all. It is very comfortable for right handed people who like using the palm grip technique. It has nine programmable butt...
0%
techgage.com
Updated:
2016-11-10 12:01:41
Growing up, my family had a then-new IBM 286 personal computer. My father was a high school math teacher and when asked, taught BASIC a period each day. In a spectacular deal between his school district and IBM, a stream of hundreds of computers flowe...
Bottom line The SetPoint software has been covered ad nauseum over the course of our complete coverage of Logitech's lineup of mice throughout the years. For a brief refresher, please check out Jamie's great review of the Logitech M705 Marathon mouse. In there yo...
95%
notebookcheck.net
Updated:
2016-11-10 12:01:41
Its big brother is also delivered in a high-quality package which in addition to several pictures also includes the most important facts. The viewing window is secured with a magnet and allows for an initial visual impression of its design. The delivery c...
Bottom line The Logitech Performance Mouse MX is aimed primarily as a stationary alternative to the Anywhere Mouse MX, also found in the high-end segment. Its advantages include its sound construction, customized design, fitting ergonomics and precise Darkfield laser...
0%
digitalhomethoughts.com
Updated:
2016-11-10 12:01:41
The Logitech Performance MX has a nice, comfortable feel. It is very responsive and the battery lasts all day for me, which is roughly 12 hours of continuous use - I plug it in to charge every night. For me it has worked on wood, glass, fabric, and la...
Good Nice and comfortable feel, rubberized grip, Great battery life, Works on most surfaces, with Darkfield Laser Tracking Technology, Logitech® Unifying receiver...
0%
consumersearch.com
Updated:
2016-11-10 12:01:41
The Logitech Performance Mouse MX is highly rated among several top reviewers for its mix of innovation and general-use functionality. Sculpted for right-handed use, it boasts a number of impressive features, including Darkfield tracking, which lets th...
Good Works on most surfaces, including glass, Easy device pairing, Programmable, Fast, precise scrolling...
Bad Righthanded use only, Device pairing only works with Logitech products, Awkward button placement, Short battery life...
0%
rwlabs.com
Updated:
2016-11-10 12:01:41
What is the single most important hardware for any serious gamer? Certainly some would argue that a good graphics card for the best possible eye candy, others would probably say a large TFT screen for more viewing area while others prefer...
Bottom line When testing the markets best mouse units it is very hard to come to a conclusion about which one is the best one of the bunch especially since the best for me and the other guys might as well be the worst for you. That was mainly the re...
0%
techolive.com
Updated:
2016-11-10 12:01:41
While the MX Revolution is still one of the best mice I’ve ever had the pleasure to use, I was ecstatic to review the second generation of this amazing mouse, which is the Performance Mouse MX. Logitech finally sent over a review unit and it’s time to...
80%
maximumcpu.net
Updated:
2016-11-10 12:01:42
The perfect mouse is an elusive creature for anyone who spends time in front of the computer. As a web designer I need a good multi-function mouse that has lots of programmable and convenient buttons. Hence my quest for a better mouse has led me to the...
Good Sculpted, right hand shape, Flexible charging system, Effortless hyperscrolling through long pages, 4 programmable thumb buttons, Darkfield Laser Tracking tracks on virtually any surface.
Bad To fully utilize the unifying receiver you need to upgrade your keyboard, Find More Reviews @ TestFreaks...
0%
techspot.com
Updated:
2016-11-10 12:01:42
Logitech Performance Mouse MX...
0%
maclife.com
Updated:
2016-11-10 12:01:46
Mouse technology has come a long way since the rollerball mice of the 1980s. Logitech’s Performance Mouse MX drives that point home--it can be used on practically any surface, and it offers features that our first Mac mouse could never have dreamed of...
Good Unifying receiver works with multiple devices. Precision tracking. Plenty of options to customize button functions. Great battery life. Includes wall charger, USB cable, and USB extension.
Bad Too big for small hands. And it's a $100 mouse. Sorry lefties, it's righthand only.
Bottom line The Logitech Performance Mouse MX offers beautifully precise, customizable control, and the Unifying receiver makes it a breeze to use multiple compatible peripherals.Performance Mouse MX...
90%
techworld.com
Updated:
2016-11-10 12:01:46
If you’re like me and you like your mice big, beefy, and feature-filled, then there’s a chance you’ll like Logitech’s Performance Mouse MX. It’s very much like another Logitech mouse, the MX 1100 Cordless Laser Mouse, but the Performance Mouse MX has...
Bottom line I found the Performance Mouse MX a pleasure to use, and it’s one of my favourites. It’s very comfortable for me to use, it feels sturdy, and all of its buttons (except the thumb button) are in the right places for my hand. The bundled battery drains q...
0%
techworld.com
Updated:
2016-11-10 12:01:46
It's very much like another Logitech mouse, the MX 1100 Cordless Laser Mouse, but the Logitech Performance Mouse MX has a unique feature that is ideal if you wish to use a Logitech keyboard.The Logitech Performance Mouse MX is designed for right-hande...
Bottom line We found the Logitech Performance Mouse MX a pleasure to use, and it's one of our favourites. It's very comfortable for us to use, it feels sturdy, and all of its buttons (except the thumb button) are in the right places for a right hander. The bundle...
0%
macworld.com
Updated:
2016-11-10 12:01:46
If you’re like me and you like your mice big, beefy, and feature-filled, then there’s a chance you’ll like Logitech’s Performance Mouse MX. It’s very much like another Logitech mouse, the MX 1100 Cordless Laser Mouse (), but the Performance Mouse MX ha...
Good Can use mouse while it is recharging; excellent tracking; scroll wheel can toggle between freewheel and ratcheted modes.
Bad Not designed for lefties; too big and heavy for some users; some button quirkiness; tracking not fast enough for gamers; power hungry.
Bottom line I found the Performance Mouse MX a pleasure to use, and it’s one of my favorites. It’s very comfortable for me to use, it feels sturdy, and all of its buttons (except the thumb button) are in the right places for my hand. The bundled battery d...
80%
insidehw.com
Updated:
2016-11-10 12:01:48
New mouse technology is before us, and we are very delighted with it. We hope that this technology will be developed further, so we are eagerly waiting for new models with hopes for some price cuts. Larger, Logitech Performance Mouse MX is priced around 100€, while smaller...
Bottom line New mouse technology is before us, and we are very delighted with it. We hope that this technology will be developed further, so we are eagerly waiting for new models with hopes for some price cuts. Larger, Logitech Performance Mouse MX is priced aroun...
0%
wired.com
Updated:
2016-11-10 12:01:48
Samsung NC20 Das Keyboard Professional Apple MacBook Pro 13-inch Notebook Epson Workforce 610 Printer Lenovo ThinkPad USB Secure Hard Drive Logitech Professional Mouse MX Apple LED Cinema Display Seagate BlackArmor NAS 220 ServerGetting a mouse to tra...
Good Tracks movement across almost anything — glass tables, carpet, bedsheets, your head — by scanning the crud on the surface. (Finally, justification for keeping an untidy desk.) Tiny USB transmitter can be installed and forgotten and can sync wi...
Bad Big — feels like you're mousing with a tortoise. We kept misplacing that tiny transmitter. Charges via USB MicroB cable instead of the cool cradle used by previous generation. Still can't track on mirrors (sorry, Miami).
70%
testseek.com/labs
Updated:
2016-11-10 12:01:53
It is not a secret that the Performance mouse MX is first of all intended as an “all tasks” mouse. Of course I tested its gaming capabilities as well which you can read about further down in this review. Without a doubt, the Performance Mouse MX has so...
Good Ergonomics, Unifying and Darkfield, Excellent charging solution, Advanced and practical Software...
Bad Price...
Bottom line Weak points? I really can’t think of much. But one should remember that we are all different and some of you may not like the design or the ergonomics. This is quite a big mouse which might be a problem to some. It fitted my big hands greatly though...
96%
hardwarecentral.com
Updated:
2016-11-10 12:01:56
Glass: The final frontier. For as long as there have been optical mice, there have been disclaimers that they dont work on glass-topped desks or tables because the smooth, featureless surface doesnt give the mouse sensor enough contrast to compare...
0%
pcmag.com
Updated:
2016-11-10 12:01:56
No one expects computer hardware companies to once again make mice as boxy as in the early days of personal computing, but is it possible for some to take design innovation too far? The awkwardly designed new wireless Logitech Performance Mouse MX (...
Good Lots of programmable buttons. Usable on a wide variety of surfaces.
Bad Odd design requires some adjustment. Button placement not always ideal. For right-handed use only. Included software gives fewer button-configuration options than Microsoft equivalent.
Bottom line The Logitech Performance Mouse MX's high-tech tracking technology gives it functionality other mice can't easily match, but in a less-than-intuitive design...
70%
Digitaltrends.com
Updated:
2016-11-10 12:01:56
Logitech’s Performance Mouse MX is the desktop cousin to the company’s mobile Anywhere Mouse MX, and it’s every bit as fabulous. Both mice feature Logitech’s exquisite Darkfield Laser Tracking, which enables them to function accurately on just about a...
85%
i4u.com
Updated:
2016-11-10 12:01:56
Last week I looked at the new Logitech Anywhere Mouse MX that featured the new Darkfield technology. This week I am looking at the desktop Performance Mouse MX from Logitech that is designed for the desktop user who wants tracking on any surface. If yo...
Bottom line The Logitech Performance Mouse MX is a great mouse that works on any surface and offers great functionality. The mouse is comfortable in the hand and is one of the better mice for tracking and accuracy that you can buy...
90%
gizmodo.com
Updated:
2016-11-10 12:01:56
Logitech's latest laser tracking technology in their Performance MX and Anywhere MX mice, Darkfield, promises to track even better than standard lasers multiple surfaces not possible before. The most impressive one? Glass. The Price: $80 for the Anywh...
Bottom line It works! It works so well that it tracks just fine on a glass sliding door. And using it on regular mousepads, like the MacPadd aluminum mousepad, works even better than last-generation Logitech mice at providing a smooth, uninterrupted mousing exper...
0%
channelpronetwork.com
Updated:
2016-11-14 04:17:51
Video review...
0%
techsupportforum.com
Updated:
2016-12-31 16:01:20
In a previous Logitech mouse review, I briefly mentioned how computer mice are some of the most robust accessories that we use and own.Surprisingly, given their operation and the amount of usage a mouse receives it's amazing that it can withstand the test...
Bottom line All in all, the Logitech Performance Mouse MX is one of the best I have ever used. The 2014 technology and perfect ergonomics offer something that no other mouse can compete against. With a price tag of $99.99 it's a bit of a stretch for a computer mouse...
0%
Brand Image Article code product Stock Price from
Logitech M171 Black-K mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M171 Black-K mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M557 mouse Office Bluetooth Optical 1000 DPI Logitech M557 mouse Office Bluetooth Optical 1000 DPI
(show image)
910-003959 M557 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)