location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1701-C3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60838 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078171744
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 12:29:55
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 60838 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ROBUSTLY CONSTRUCTED: A special aluminium alloy makes this ICY BOX USB hub particularly high-quality, robust and shock-resistant. This means it is well protected against external damage even in harsh environments
  • - ENERGY EFFICIENT: Each individual USB port has its own on/off switch to disconnect peripheral devices. This way, no more power is consumed than absolutely necessary
  • - HIGH SPEED: The USB 3.0 ports support a data transfer rate of up to 5 Gbps. This means that files of any kind are transferred to other devices quickly and stably
  • - CHARGING FUNCTION: All USB ports support the BC 1.2 charging specification (charging strength up to 5V/2.1A) through the included power supply unit. This means that mobile devices can be charged even without a host computer
  • - PLUG & PLAY: Due to the independent device setup of the operating system, no driver is necessary. The hub only needs to be connected to the computer and peripheral devices can be connected
Long product name ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite :
The short editorial description of ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite

USB 3.2 (Gen 1) Type-B, 7x USB 3.2 (Gen 1) Type-A, 5 Gbps, DC, 209 g
More>>>
ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite:
The official marketing text of ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite as supplied by the manufacturer

Save sevenfold
All ports can be switched on and off individually by switch during operation without affecting the function of the other ports. This can save a considerable amount of energy in the long run.

Sevenfold power
The IB-HUB1701-C3 not only offers 7 additional USB Type-A ports for connecting various devices and
external hard drives, for example, it also provides the BC 1.2 charging standard via each individual port. This means that small mobile devices can also be charged.

A becomes C
With the practical new 1-metre USB cable, you can now also dock with computers that only have a USB Type-C® interface. The small USB Type-A to Type-C® adapter on the cable makes it possible and expands your possibilities.

Short summary description ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite:
This short summary of the ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1701-C3, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Anthracite, Aluminum, Power

Long summary description ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite:
This is an auto-generated long summary of ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1701-C3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Anthracite, Housing material: Aluminum. Power supply type: AC, Input voltage: 100 - 240 V, Input current: 1.5 A. Width: 2.36" (60 mm), Depth: 7.64" (194 mm), Height: 0.827" (21 mm). Package width: 3.94" (100 mm), Package depth: 3.94" (100 mm), Package height: 9.06" (230 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product color
Anthracite
Housing material
Aluminum
LED indicators
Power
Plug and Play
Yes
Country of origin
China
Power
Power supply type
AC
Input voltage
100 - 240 V
Input current
1.5 A
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
2.36" (60 mm)
Depth
7.64" (194 mm)
Height
0.827" (21 mm)
Weight
7.37 oz (209 g)
Packaging data
Package width
3.94" (100 mm)
Package depth
3.94" (100 mm)
Package height
9.06" (230 mm)
Package weight
21.3 oz (605 g)
Packaging content
Interface adapters included
USB Type-C male - USB Type-A female
AC adapter included
Yes
Cables included
USB Type-A to USB Type-B
Manual
Yes
Logistics data
Master (outer) case width
9.45" (240 mm)
Master (outer) case length
20.7" (525 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
14.8 lbs (6.7 kg)
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
ICY BOX IB-HUB1419-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1419-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60800 IB-HUB1419-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60795 IB-HUB1423CR-U3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1419-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60631 4-port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1426-CPD USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1426-CPD USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60511 IB-HUB1426-CPD 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver
(show image)
60437 IB-HUB1425-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60257 IB-HUB1700-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1410-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1410-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60274 IB-HUB1410-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60153 IB-HUB1405 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60256 IB-HUB1409-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60255 IB-HUB1409-U3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)