ICY BOX logo

ICY BOX IB-HUB1418-i3 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58818
Info modified on:
10 Aug 2024, 06:36:59
Bullet Points ICY BOX IB-HUB1418-i3 Black:
  • - USB Type-C™ hub with 3x Type-A and 1x Type-C™ ports
  • - 3x USB Type-A with a transfer rate up to 5 Gbit/s
  • - 1x USB Type-C™ with a transfer rate up to 5 Gbit/s
  • - Housing made of stable metal
  • - Fits a standard 3.5" bay
Long product name ICY BOX IB-HUB1418-i3 Black:

4-port hub as 3.5" front panel with USB 3.0 20 pin interface

ICY BOX IB-HUB1418-i3 Black:

In the infinite depths of the workplace
Take a deep breath. Put the headset down. Push the chair backwards. Take the USB hard drive in your hand. Duck under the desk. Searching for a free USB port in the darkness and greet the desktop with your head on the way back. The daily work with PCs with too few USB ports is now a little more comfortable again. The IB-HUB1418-i3 brings all currently required USB ports to the front of your PC.

3+1 is 5 Gbit/s
The USB 3.0 standard provides up to 5 Gbit/s read and write speed, allowing external SATA III hard drives to be full used for the first time. This allows data to be transferred even faster and minimizes waiting time. The USB Type-C™ connection also ensures frustration-free use of USB devices, as these can be connected in a reversible manner.

Not only useful but handsome
Devices that we use every day should not only work, but also appeal to us visually. The IB-HUB1418-i3 with its simple black paint on the stable metal housing would particularly like to please us here - and is very successful

Short summary description ICY BOX IB-HUB1418-i3 Black:

ICY BOX IB-HUB1418-i3, Black, GL3520 ASM1543, 3.98" (101 mm), 5.39" (137 mm), 0.984" (25 mm), 5.04 oz (143 g)

Long summary description ICY BOX IB-HUB1418-i3 Black:

ICY BOX IB-HUB1418-i3. Product color: Black, Chipset: GL3520 ASM1543. Width: 3.98" (101 mm), Depth: 5.39" (137 mm), Height: 0.984" (25 mm). Package width: 5.94" (151 mm), Package depth: 1.22" (31 mm), Package height: 5.94" (151 mm). Quantity per pack: 1 pc(s). Quantity per master (outer) case: 40 pc(s), Master (outer) case width: 13.4" (340 mm), Master (outer) case length: 13.4" (340 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.