ICY BOX logo

ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65462
Info modified on:
10 Aug 2024, 06:36:58
Bullet Points ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:
  • - USB Type-C™ hub with four additional ports
  • - 4x USB 3.0 Type-A with transfer rate up to 5 Gbit/s
  • - USB 3.0 downwards compatible to USB 2.0
  • - Housing made of high-grade aluminium and plastic
  • - Integrated USB cable - length 20 cm
Long product name ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:

4-port hub with USB Type-C interface

ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:

Easier than ever
USB 3.0 Type-C™ ports have two decisive advantages over the existing forms. They are smaller and therefore ideal for narrow notebooks and mobile devices and it is no longer necessary to plug in the plug in a certain orientation. It will always fit and save the user many small exciters.

4 x 5
Each of the four USB ports supports USB 3.0 bandwidth and thus transfer rates of up to 5 Gbit/s. This means that data can be transferred to the desired storage medium in the shortest possible time.

A symbiosis of function and design
The best devices are those that inspire us during use, both technically and visually. The IB-HUB1425-C3 is the perfect symbiosis of both thanks to its four connections and its simple but elegant housing mix of aluminium and plastic.

Short summary description ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:

ICY BOX IB-HUB1425-C3, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Aluminum, Plastic, Activity, Power

Long summary description ICY BOX IB-HUB1425-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:

ICY BOX IB-HUB1425-C3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Silver, Housing material: Aluminum, Plastic. Power supply type: USB. Width: 1.18" (30 mm), Depth: 3.94" (100 mm), Height: 0.394" (10 mm). Quantity per pack: 1 pc(s), Package width: 0.984" (25 mm), Package depth: 3.94" (100 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.