ICY BOX logo

ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53122
Info modified on:
28 Aug 2023, 15:54:29
Bullet Points ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
  • - 4-in-1 adapter – USB 3.0 to Gigabit LAN + 3x USB 3.0
  • - Data transfer rates of up to 5 Gbit/s (USB) and 1 Gbit/s (LAN)
  • - Supports Wake-on-LAN function
  • - Supports IEEE 802.3x, 802.3, 802.3u, 802.1P, 802.1Q, 802.3az-2010
  • - High-grade aluminium
  • - Supports Windows® and macOS®
Long product name ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

4-port hub with USB 3.0 Type-A & Type-C interface and Gigabit LAN

ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

The right partner for your computer
The small adapter helps in the office, at home or on the road when your notebook has too few USB ports or you urgently need stable Internet access via LAN. Data is transferred via all USB 3.0 ports with a comfortable transfer rate of up to 5 Gbit/s. The Gigabit LAN connection supports you with a transfer rate of up to 1000 Mbit/s.

Simple & chic
Without a lot of knickknacks, the adapter is packaged in a high-quality aluminium housing, simply designed and functionally manufactured. Black is stylish and fits seamlessly into most IT environments.

Integrated cable
The integrated cable makes the search for a suitable connection cable superfluous. What’s more, the 2-in-1 connector means you are also ideally equipped for different host computers with Type-A or Type-C® interfaces. The cable is always with you.

Short summary description ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

ICY BOX IB-HUB1419-LAN, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, Black, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Aluminum

Long summary description ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

ICY BOX IB-HUB1419-LAN. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Product color: Black, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Housing material: Aluminum. Power supply type: USB. Width: 1.1" (28 mm), Depth: 3.39" (86 mm), Height: 0.669" (17 mm)

The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.