location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B320-4X1-MH 4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B320-4X1-MH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255204 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:05:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI, DisplayPort and USB-C ports support true 4K resolutions @ 60 Hz (4:4:4)
  • - Push buttons, IR remote or RS-232 commands allow quick switching between sources
  • - USB-C PD 3.0 port supports 20V 5A (100W) power output for charging host device
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort :
The short editorial description of Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort

4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA
More>>>
Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort:
The official marketing text of Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort as supplied by the manufacturer

4-Port Multi-Format Presentation Switch Connects 4 Video Sources to One HDMI Display
This presentation switch connects four separate source devices to your 4K television, projector or monitor’s HDMI input and switches between them. The B320-4X1-MH features HDMI, DisplayPort, USB-C and VGA + Audio inputs for connecting Windows laptops, cable boxes, media servers, Blu-ray players, video game consoles and other video sources. Switch from one source to another using the manual push buttons, RS-232 commands or the included remote control.

Suitable for a Wide Range of Audio/Video Applications for Work or Play
This switch is recommended anywhere a variety of video signals is transmitted to a hi-def display. It is suitable for home theaters, video and multimedia presentations, security applications or digital signage in classrooms, bars, restaurants, conference rooms, lecture halls, exhibition centers and trade shows.

Transmits Crystal-Clear True 4K Video with HDR, 4:4:4 Color and 7.1-Channel Audio
The HDMI, DisplayPort and USB-C ports support true 4K resolutions up to 4096 x 2160 at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Full, rich, uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital surround sound ensure your ears receive the same treat as your eyes. The VGA port supports HD video up to 1920 x 1080 (1080p) at 60 Hz.

PD 3.0 Charging Port Charges the USB-C Source to Avoid Battery Drain and Signal Loss
The USB-C Power Delivery port provides up to 20V 5A (100W), of which 90W is used to charge and power the connected USB-C device, such as a MacBook Pro or Windows laptop. Connect the device’s power supply or power adapter between the USB-C PD 3.0 port and an available AC outlet to prevent the source from running out of power prematurely.

Plug-and-Play Operation for Quick Setup and Immediate Use
The switch works right out of the box with no software required. Mounting hardware is included for installing the switch on a wall, pole or 19-inch rack. Connect your devices to the switch’s ports with user-supplied cables (sold separately), and plug the switch’s external power supply into an AC power source.

TAA-Compliant for GSA Schedule Purchases
The B320-4X1-MH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort:
This short summary of the Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B320-4X1-MH, HDMI/VGA/DisplayPort, USB Type-C, Metal, Black, 4096 x 2160 pixels, 7.1 channels

Long summary description Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort:
This is an auto-generated long summary of Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort based on the first three specs of the first five spec groups.

Tripp Lite B320-4X1-MH. Video port type: HDMI/VGA/DisplayPort, USB port type: USB Type-C. Material: Metal, Product color: Black, Maximum resolution: 4096 x 2160 pixels. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 0.6 A. Certification: TAA, CE, FCC, REACH. Weight: 22.9 oz (650 g)

Ports & interfaces
Video port type *
HDMI/VGA/DisplayPort
HDMI ports quantity
2
HDMI version
2.0
HDMI in
1
Number of HDMI outputs
1
VGA (D-Sub) ports quantity
1
VGA (D-Sub) input ports
1
USB port type
USB Type-C
DisplayPorts quantity
1
3.5 mm (1/8-inch) in
Yes
RS-232 ports
1
Features
Material
Metal
Product color
Black
HDCP
Yes
LED indicators
Yes
Maximum resolution
4096 x 2160 pixels
Audio output channels
7.1 channels
3D
Yes
HD type
4K Ultra HD
HDCP version
2.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
0.6 A
AC adapter output voltage
24 V
AC adapter output current
1 A
Certificates
Certification
TAA, CE, FCC, REACH
Weight & dimensions
Weight
22.9 oz (650 g)
Packaging data
Package width
6.46" (164.1 mm)
Package depth
2.17" (55.1 mm)
Package height
13.9" (352 mm)
Package weight
2.36 lbs (1.07 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
14.8" (374.9 mm)
Master (outer) case length
7.76" (197.1 mm)
Master (outer) case height
23.1" (586 mm)
Master (outer) case weight
25.4 lbs (11.5 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332255201
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B321-4X1-HDVC video switch HDMI Tripp Lite B321-4X1-HDVC video switch HDMI
(show image)
B321-4X1-HDVC B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B310-701-4K video switch HDMI/VGA/DisplayPort Tripp Lite B310-701-4K video switch HDMI/VGA/DisplayPort
(show image)
B310-701-4K B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B302-4HX4H-4K video switch HDMI Tripp Lite B302-4HX4H-4K video switch HDMI
(show image)
B302-4HX4H-4K B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-2X4-4K-A video switch HDMI Tripp Lite B118-2X4-4K-A video switch HDMI
(show image)
B118-2X4-4K-A B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-4X1-MV video switch HDMI Tripp Lite B119-4X1-MV video switch HDMI
(show image)
B119-4X1-MV B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD video switch HDMI Tripp Lite B119-003-UHD video switch HDMI
(show image)
B119-003-UHD B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-004-UHD video switch HDMI Tripp Lite B119-004-UHD video switch HDMI
(show image)
B119-004-UHD B119-004-UHD 4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-002-UHD video switch HDMI Tripp Lite B119-002-UHD video switch HDMI
(show image)
B119-002-UHD B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD-MN video switch HDMI Tripp Lite B119-003-UHD-MN video switch HDMI
(show image)
B119-003-UHD-MN B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-2X2 video switch HDMI Tripp Lite B119-2X2 video switch HDMI
(show image)
B119-2X2 2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)