location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-002-UHD video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-002-UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191335 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:41:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B119-002-UHD video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Up to 18 Gbps data rate
  • - Switch source devices using button or included remote control
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite B119-002-UHD video switch HDMI :
The short editorial description of Tripp Lite B119-002-UHD video switch HDMI

2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID
More>>>
Tripp Lite B119-002-UHD video switch HDMI:
The official marketing text of Tripp Lite B119-002-UHD video switch HDMI as supplied by the manufacturer

The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or you can connect two computers or media centers to a display for exhibiting digital signage or giving presentations.

Connect your devices to the HDMI ports, and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device.

The B119-002-UHD ensures top-quality performance with video resolutions up to 4K @ 60Hz 4:4:4, as specified in HDMI 2.0. It is also capable of 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDR, HDCP v2.2 and EDID. Plug-and-play functionality requires no software or drivers to download and install.

Short summary description Tripp Lite B119-002-UHD video switch HDMI:
This short summary of the Tripp Lite B119-002-UHD video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-002-UHD, HDMI, Black, 60 Hz, 3840 x 2160 pixels, 7.1 channels, DTS-HD, Dolby TrueHD

Long summary description Tripp Lite B119-002-UHD video switch HDMI:
This is an auto-generated long summary of Tripp Lite B119-002-UHD video switch HDMI based on the first three specs of the first five spec groups.

Tripp Lite B119-002-UHD. Video port type: HDMI. Product color: Black, Maximum refresh rate: 60 Hz, Maximum resolution: 3840 x 2160 pixels. Width: 3.1" (78.7 mm), Depth: 2" (50.8 mm), Height: 0.799" (20.3 mm). Package width: 6.69" (169.9 mm), Package depth: 4.92" (125 mm), Package height: 2.36" (59.9 mm). Master (outer) case width: 12.4" (315 mm), Master (outer) case length: 10.4" (264.9 mm), Master (outer) case height: 7.48" (190 mm)

Ports & interfaces
Video port type *
HDMI
HDMI in
2
Number of HDMI outputs
1
DC-in jack
Yes
Features
Product color
Black
Plug and Play
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
LED indicators
Yes
Maximum resolution
3840 x 2160 pixels
Audio output channels
7.1 channels
3D
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Weight & dimensions
Width
3.1" (78.7 mm)
Depth
2" (50.8 mm)
Height
0.799" (20.3 mm)
Weight
3.88 oz (110 g)
Packaging data
Package width
6.69" (169.9 mm)
Package depth
4.92" (125 mm)
Package height
2.36" (59.9 mm)
Package weight
9.17 oz (260 g)
Packaging content
Handheld remote control
Yes
Manual
Yes
AC adapter included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
12.4" (315 mm)
Master (outer) case length
10.4" (264.9 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
6.44 lbs (2.92 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191332
Country of origin
Vietnam
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)