location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-2X2 video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-2X2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180186 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B119-2X2 video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: HDMI
  • - Black
  • - 1 pc(s)
Guarantee: 1-year limited warranty
Long product name Tripp Lite B119-2X2 video switch HDMI :
The short editorial description of Tripp Lite B119-2X2 video switch HDMI

2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF)
More>>>
Tripp Lite B119-2X2 video switch HDMI:
The official marketing text of Tripp Lite B119-2X2 video switch HDMI as supplied by the manufacturer

Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit.

● Share multiple HDMI sources between multiple monitors ( 2 Input, 2 Output )
● Allows any input to be routed to any output; or the same input to be routed to multiple outputs
● Switch between inputs via pushbuttons, remote control, or RS-232 serial
● Monitors can be located up to 7.6 m from the switch
● Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz
● HDCP and EDID compatible
● Mounting hardware included
● Plug-and-play; No software or drivers required
● Compatible with all operating systems

System Requirements
● For international use, a power supply with the appropriate plug type must be purchased separately.

Short summary description Tripp Lite B119-2X2 video switch HDMI:
This short summary of the Tripp Lite B119-2X2 video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-2X2, HDMI, Black, 300" (7.62 m), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1080p, 100-240V, 50/60Hz

Long summary description Tripp Lite B119-2X2 video switch HDMI:
This is an auto-generated long summary of Tripp Lite B119-2X2 video switch HDMI based on the first three specs of the first five spec groups.

Tripp Lite B119-2X2. Video port type: HDMI. Product color: Black, Maximum operating distance: 300" (7.62 m), Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). Power requirements: 100-240V, 50/60Hz. Certification: TAA. Width: 5" (127 mm), Depth: 3.9" (99.1 mm), Height: 1.2" (30.5 mm)

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
4
HDMI in
2
Number of HDMI outputs
2
RS-232 ports
1
DC-in jack
Yes
Features
Product color
Black
Plug and Play
Yes
HDCP
Yes
Maximum operating distance
300" (7.62 m)
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
1080p
Full HD
Yes
Power
Power requirements
100-240V, 50/60Hz
Certificates
Certification
TAA
Weight & dimensions
Width
5" (127 mm)
Depth
3.9" (99.1 mm)
Height
1.2" (30.5 mm)
Weight
12.7 oz (360 g)
Weight & dimensions
Dimensions (WxDxH)
9.2 x 3.9 x 1.2" (233.7 x 99.1 x 30.5 mm)
Packaging data
Package width
10.2" (259.1 mm)
Package depth
6.5" (165.1 mm)
Package height
2.2" (55.9 mm)
Package weight
24 oz (680 g)
Packaging content
Quantity per pack
1 pc(s)
Handheld remote control
Yes
Manual
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
23.2" (589.3 mm)
Master (outer) case length
13.7" (348 mm)
Master (outer) case height
11.7" (297.2 mm)
Master (outer) case weight
31.7 lbs (14.4 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332180183
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B310-701-4K video switch HDMI/VGA/DisplayPort Tripp Lite B310-701-4K video switch HDMI/VGA/DisplayPort
(show image)
B310-701-4K B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B302-4HX4H-4K video switch HDMI Tripp Lite B302-4HX4H-4K video switch HDMI
(show image)
B302-4HX4H-4K B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort
(show image)
B320-4X1-MH B320-4X1-MH 4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-2X4-4K-A video switch HDMI Tripp Lite B118-2X4-4K-A video switch HDMI
(show image)
B118-2X4-4K-A B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-4X1-MV video switch HDMI Tripp Lite B119-4X1-MV video switch HDMI
(show image)
B119-4X1-MV B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD video switch HDMI Tripp Lite B119-003-UHD video switch HDMI
(show image)
B119-003-UHD B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-004-UHD video switch HDMI Tripp Lite B119-004-UHD video switch HDMI
(show image)
B119-004-UHD B119-004-UHD 4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-002-UHD video switch HDMI Tripp Lite B119-002-UHD video switch HDMI
(show image)
B119-002-UHD B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD-MN video switch HDMI Tripp Lite B119-003-UHD-MN video switch HDMI
(show image)
B119-003-UHD-MN B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-4X4 video switch HDMI Tripp Lite B119-4X4 video switch HDMI
(show image)
B119-4X4 B119-4X4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)