location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127A-4X4-BH4PH 4x4 HDMI over Cat6 Matrix Switch Kit, Switch/4x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127A-4X4-BH4PH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269607 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:14:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 4K @ 60 Hz video resolutions (4:4:4) as specified in HDMI 2.0
  • - Switches between 4 source devices by manual push button or included IR remote
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Power over Cable (PoC) technology provides power to receivers via Cat6 cable
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45 :
The short editorial description of Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45

4x4 HDMI over Cat6 Matrix Switch Kit, Switch/4x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
More>>>
Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45:
The official marketing text of Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45 as supplied by the manufacturer

HDMI Matrix Switch Kit Ideal for Digital Signage in Offices, Schools and Trade Shows
This HDMI matrix switch kit includes a quad-input switch and four pigtail-style receivers. It’s recommended for office buildings, schools, houses of worship, trade shows, meeting facilities, retail settings, hotels and other locations with video presentations or digital signage applications. The matrix switch and receivers extend 4K audio/video up to 230 feet (70.1 meters), making the kit ideal for areas where the four source devices and four remote displays are farther apart than conventional cabling allows.

Extends a 4K A/V Transmission up to 230 ft....or Even Farther
The B127A-4X4-BH4PH allows video from any of four connected HDMI sources to display on four HDMI displays up to 230 feet away via user-supplied Cat6 cabling. You may select which video to display on which monitors by using the push button on the switch or the included IR remote control, which lets you operate the switch from the receiver end of the installation. By installing B127A-010-H signal repeaters (sold separately) between the switch and receivers, you can extend the signal up to 400 feet (121.9 meters) total per video output.

Transmits Crystal-Clear 4K Video with Multi-Channel Audio, HDR and 4:4:4 Color
The B127A-4X4-BH4PH supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as specified in HDMI 2.0, with 36-bit Deep Color. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This switch kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
After you connect the included external power supply to the switch, Power over Cable (PoC) technology powers the receivers over Cat6 cable. LEDs on both the switch and receivers will light up to indicate the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receivers without the need for a nearby AC outlet.

Multi-Resolution Support Allows Mixing and Matching of Displays of Different Resolutions
Say you have a brand new 4K/60 Hz HDTV in the living room, but want to extend video from the source devices to the older 1080p TV in the kitchen and the 4K (at 30 Hz) monitor in your home office. The B127A-4X4-BH4PH is backward compatible with 4K/30 Hz and 1080p resolutions via automatic switching, allowing each connected monitor to display video at its maximum resolution.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included matrix switch and receivers operate with no software required. The switch comes with detachable surface-mount brackets for mounting to a pole, rack or flat surface. Connect the switch to as many as four sources with user-supplied HDMI cables (such as P568- or P569-Series). Then, connect the pigtail receivers’ built-in HDMI plugs to the displays. Finally, connect the switch to the receivers with user-supplied Cat6 patch cable (such as N202-Series).

TAA-Compliant for GSA Schedule Purchases
The B127A-4X4-BH4PH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45:
This short summary of the Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127A-4X4-BH4PH, HDMI, 2x RJ-45, 3840 x 2160 pixels, Black, Metal, 4K Ultra HD

Long summary description Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45:
This is an auto-generated long summary of Tripp Lite B127A-4X4-BH4PH video splitter HDMI 2x RJ-45 based on the first three specs of the first five spec groups.

Tripp Lite B127A-4X4-BH4PH. Video port type: HDMI, Video out: 2x RJ-45. Maximum resolution: 3840 x 2160 pixels, Product color: Black, Housing material: Metal. Cable types supported: Cat6, Cat5, Cat5e. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.5 A. Width: 17.3" (440 mm), Depth: 7.13" (181 mm), Height: 1.73" (44 mm)

Ports & interfaces
Video port type *
HDMI
Video out *
2x RJ-45
HDMI version
2.0
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
4
Consumer Electronics Control (CEC) support
Yes
DC-in jack
Yes
Features
Product color
Black
Housing material
Metal
Maximum resolution *
3840 x 2160 pixels
HD type
4K Ultra HD
3D
Yes
Color depth
36 bit
Maximum refresh rate
60 Hz
Rack mounting
Yes
Plug and Play
Yes
LED indicators
Yes
Certification
CCC; GS; LPS; PSE; RCM; TUV; UL; WEEE; cUL, RoHS; CE (Europe); REACH; FCC (USA)
Network
Cable types supported
Cat6, Cat5, Cat5e
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Output voltage
24 V
Output current
1 A
Weight & dimensions
Width
17.3" (440 mm)
Depth
7.13" (181 mm)
Weight & dimensions
Height
1.73" (44 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.4" (290.1 mm)
Package depth
6.46" (164.1 mm)
Package height
2.17" (55.1 mm)
Package weight
9.26 lbs (4.2 kg)
Package type
Box
Packaging content
Manual
Yes
Cables included
DC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Compliance certificates
CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
12.2" (310.9 mm)
Master (outer) case length
20.4" (517.9 mm)
Master (outer) case height
7.01" (178.1 mm)
Master (outer) case weight
9.26 lbs (4.2 kg)
Quantity per master (outer) case
1 pc(s)
Country of origin
Taiwan
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)