location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bluetooth Travel Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Travel Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6SP30AA#AC3 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:55:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Bluetooth Travel Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Track-on-glass (TOG) 1200 DPI Black
  • - Right-hand Bluetooth
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
  • - 2 AA
Guarantee: One-year limited warranty.
Long product name HP Bluetooth Travel Mouse :
The short editorial description of HP Bluetooth Travel Mouse

Bluetooth Travel Mouse
More>>>
HP Bluetooth Travel Mouse:
The official marketing text of HP Bluetooth Travel Mouse as supplied by the manufacturer

One mouse for seamless dual-device navigation on the go
Scroll through your documents, spreadsheets, websites, and more, wherever life takes you, with the compact, 5-button, wireless HP Bluetooth Travel Mouse that works on virtually any surface, including glass, and can even drive two PCs in tandem.

Short summary description HP Bluetooth Travel Mouse:
This short summary of the HP Bluetooth Travel Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bluetooth Travel Mouse, Right-hand, Track-on-glass (TOG), Bluetooth, 1200 DPI, Black

Long summary description HP Bluetooth Travel Mouse:
This is an auto-generated long summary of HP Bluetooth Travel Mouse based on the first three specs of the first five spec groups.

HP Bluetooth Travel Mouse. Form factor: Right-hand. Movement detection technology: Track-on-glass (TOG), Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Black

Slide across practically any surface

Mouse in places unimaginable with the track-on-glass sensor that enables navigation on almost any flat surface, even glass.

Switch devices, not your mouse

Seamlessly control two PCs from one mouse with dual Bluetooth® pairing. Then simply toggle between them at the push of a single button.

Customize your experience

Use the HP Accessory Center[1] software to customize the four programmable buttons[2] with your preferences and daily task shortcuts, adjust cursor speed, verify pairing, and check battery status. Work in peace with quiet-click buttons.

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Purpose *
Travel
Device interface *
Bluetooth
Movement detection technology *
Track-on-glass (TOG)
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
2
Bluetooth version
4.0
Design
Form factor *
Right-hand
Product color *
Black
HP segment
Business
Power
Power source *
Batteries
Number of batteries supported
2
Power
Battery type
AA
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Weight & dimensions
Width
2.56" (65 mm)
Depth
1.26" (32 mm)
Height
3.98" (101 mm)
Weight
1.76 oz (50 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
2.48" (63 mm)
Package depth
4.06" (103 mm)
Package height
1.26" (32 mm)
Package weight
7.05 oz (200 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Brand Image Article code product Stock Price from
HP Bluetooth Travel Mouse HP Bluetooth Travel Mouse
(show image)
6SP30AA Bluetooth Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Bluetooth Travel Mouse:
Disclaimer

[1] HP Accessory Center Software is available for download in the Microsoft Store and Apple Store.
[2] The two programmable side buttons default as forward and backward and the left/right tiltable wheel defaults as scroll left and right.