HP logo

HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113941
Info modified on:
10 Aug 2024, 09:38:52
End of life date:
31 May 2018
Bullet Points HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
  • - Windows 10 Pro 64
  • - Intel Core M m5-6Y57 (4M Cache, 1.1 GHz)
  • - 30.5 cm (12") (1920 x 1280) Touch
  • - 8GB (1866 MHz) LPDDR3-SDRAM & 256GB SSD
  • - Up to 10 hours of Lithium Polymer (LiPo) battery life
  • - 840 g & 8 mm thin
Guarantee:
3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.
Long product name HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

12" BrightView UWVA eDP 1920 x 1280 Corning Gorilla Glass 4, Intel Core m5-6Y57, 8GB LPDDR3-1866, 256GB SATA TLC SSD, Intel HD Graphics 515, 2MP FHD 1080p + 5MP FHD 1080p, Bang & Olufsen, Wi-Fi 802.11a/b/g/n/ac, Bluetooth 4.2, microSD, USB 3.0 Type-A/Type-C, Windows 10 Pro 64

HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards[3], and a thin and light powerhouse designed to the exacting standards of the enterprise.

The tools you need to succeed
Start, work, and transition between modes easily with Window 10 Pro.[1]

A great mobile productivity keyboard
Superb typing experience, with high performance keyboards for productivity on the go with the HP Elite x2 1012 keyboard options[3].

Capture spontaneous ideas
Create with the precision and accuracy of industry preferred Wacom technology in the HP Active Pen with App Launch.

Performance to get the job done
The quiet fanless design and 10 hours of battery life[8] lets you work, surf, and connect with colleagues.

Speedy transfers
Charge devices, transfer data quickly, and connect to 4k devices with the USB-C™ port with Thunderbolt™ technology.

Connect and collaborate in style
Conduct virtual meetings with Audio by Bang & Olufsen, HP Noise Reduction Software and front/back camera.

Powerful defenses for data and devices
Help keep sensitive information safe with the latest with Windows 10 Pro[1] and HP Client Security[5] technology solutions.

Management made easy
Reduce management time thanks to the 2-in-1 design and HP Client Management Solutions[9] and optional Intel® vPro.™[6]

Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[7]

Short summary description HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1, 12", 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1. Display diagonal: 12", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 29.6 oz (840 g). Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver L5H07EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Serviceable by HP Support, HP Certified technicians, HP Authorized Service Providers or participants in HP’s Self Maintainer program. See www.hp.com/partners/SMprogram.
[3] Sold separately or as an optional feature.
[4] Built in Qualcomm® Gobi™ modules available in select HP products and require wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. 4G LTE not available in all regions. Connection speeds will vary due to location, environment, network conditions, and other factors.
[5] Requires Windows.
[6] Some functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers.
[7] HP Care Services are optional. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[8] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.