HP logo

HP Elite x2 1012 G1 Tablet (ENERGY STAR)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38364
Info modified on:
14 Mar 2024, 17:19:36
End of life date:
31 Dec 2016
Long product name HP Elite x2 1012 G1 Tablet (ENERGY STAR):

HP Elite x2 1012 G1 Tablet (ENERGY STAR)

HP Elite x2 1012 G1 Tablet (ENERGY STAR):

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards[3], and a thin and light powerhouse designed to the exacting standards of the enterprise.
The tools you need to succeed
Start, work, and transition between modes easily with Window 10 Pro.[1]
A great mobile productivity keyboard
Superb typing experience, with high performance keyboards for productivity on the go with the HP Elite x2 1012 keyboard options[3].
Capture spontaneous ideas
Create with the precision and accuracy of industry preferred Wacom technology in the HP Active Pen with App Launch.
Performance to get the job done
The quiet fanless design and 10 hours of battery life[8] lets you work, surf, and connect with colleagues.
Speedy transfers
Charge devices, transfer data quickly, and connect to 4k devices with the USB-C™ port with Thunderbolt™ technology.
Connect and collaborate in style
Conduct virtual meetings with Audio by Bang & Olufsen, HP Noise Reduction Software and front/back camera.
Powerful defenses for data and devices
Help keep sensitive information safe with the latest with Windows 10 Pro[1] and HP Client Security[5] technology solutions.
Management made easy
Reduce management time thanks to the 2-in-1 design and HP Client Management Solutions[9] and optional Intel® vPro.™[6]
Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[7]

Short summary description HP Elite x2 1012 G1 Tablet (ENERGY STAR):

HP Elite x2 1012 G1 Tablet (ENERGY STAR), 12", 1920 x 1280 pixels, 180 GB, 4 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1012 G1 Tablet (ENERGY STAR):

HP Elite x2 1012 G1 Tablet (ENERGY STAR). Display diagonal: 12", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 180 GB. Processor frequency: 0.9 GHz, Processor family: Intel® Core™ m3, Processor model: m3-6Y30. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 28.9 oz (820 g). Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.