location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1012 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8Y88AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894769930 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2016
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core m5-6Y57 (4MB Cache, 1.1GHz)
  • - 30.5 cm (12") 1920 x 1280 Touch
  • - 4GB (1866MHz) LPDDR3-SDRAM & 180GB SSD
Long product name HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Intel Core m5-6Y57 (4MB Cache, 1.1GHz), 4GB LPDDR3-SDRAM, 180GB SSD, 30.5 cm (12") 1920 x 1280 Touch, Intel HD Graphics 515, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Masterfully crafted 2-in-1 for today’s business.

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards[3], and a thin and light powerhouse designed to the exacting standards of the enterprise.

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards[3], and a thin and light powerhouse designed to the exacting standards of the enterprise.

Short summary description HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 G1, 12", 1920 x 1280 pixels, 18 GB, 4 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 12" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1012 G1. Display diagonal: 12", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 18 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 28.9 oz (820 g). Operating system installed: Windows 10 Pro. Product color: Silver

Mobility and style without compromise

Strikingly thin and elegant, the Elite x2 1012 is a 2 in 1 for the mobile workforce and executives who want no compromises when it comes to enterprise-class power, durability, optional LTE connectivity[4] and productivity on the go, in a stylish design.

Designed for IT, loved by users

Stunning IT friendly design. Elite x2 1012 incorporates Elite global enterprise-class security and manageability features, enterprise-class durability, on-site serviceability,[2] global sku availability and support across 180 countries.

Accessories built for how you work

At your desk or on the road, meet the specific needs of your work day with the included HP Active Pen with App Launch that uses Wacom technology. Accessorize to boost your efficiency. Add optional enterprise docking solutions[3] and advanced keyboards.[3]

Display
Display diagonal *
12"
Display resolution *
1920 x 1280 pixels
LED backlight
Yes
Display glass type
Gorilla Glass
Touch technology
Multi-touch
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y57
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Bus type
OPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EG
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
20 X 16.5 mm
Processor series
Intel Core m5-6Y Series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Tjunction
100 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Storage
Internal storage capacity *
18 GB
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC, SDXC
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 515
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product color *
Silver
HP segment
Business
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Performance
Gyroscope
Yes
Trusted Platform Module (TPM)
Yes
Country of origin
China
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
40 Wh
Number of battery cells
4
Battery life (max)
10.25 h
Power
AC adapter power
45 W
Weight & dimensions
Width
11.8" (300 mm)
Depth
8.41" (213.5 mm)
Height
0.317" (8.05 mm)
Weight
28.9 oz (820 g)
Other features
Processor socket
BGA 1515
Processor ARK ID
88197
Source Testseek summary Average rating
Reviews
Updated:
2017-01-07 01:55:18
Uk has collected 109 expert reviews for HP Elite x2 1012 G1 Intel® Core™ m5 18 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
bit.com.au
Updated:
2017-01-07 01:55:17
A Windows tablet with a detachable keyboard, kickstand, stylus and a 12-inch display, HP's Elite x2 is designed to take on the Microsoft Surface Pro at its own game. It's not the only Surface competitor, of course, but HP is hoping to distinguish its ef...
Bottom line You can see where HP is coming from with the Elite x2. By offering a more robust, manageable and repairable hybrid, it's making both IT managers and end users happy. And, yes, the HP Elite x2 is a very usable 2-in-1 hybrid. If we were given one of these a...
67%
expertreviews.co.uk
Updated:
2017-01-07 01:55:18
It's actually very similar to HP's slightly more budget-orientated Spectre x2 , but the Elite x2 is very much geared toward business users and office workers. In fact, unscrew the six rear torque screws underneath the kickstand and you'll have access to t...
Bottom line The Elite x2 certainly makes an admirable attempt at beating the Surface Pro 4 at its own game, but this particular model is ever so slightly off-target. That's not to say it misses the mark completely, though, as its generally stellar build quality and s...
80%
alphr.com
Updated:
2017-01-07 01:55:18
In some ways, the HP Elite x2 is a boring old rehash of established design ideas. A Windows tablet with a detachable keyboard, kickstand and stylus and a 12in display, designed to take on the Microsoft Surface Pro 4 at its own game. There are loads of the...
Bottom line You can see where HP is coming from with the Elite x2. By offering a repairable, more robust and manageable hybrid, it's making both IT managers and end users happy. And, yes, the HP Elite x2 is a very usable 2-in-1 hybrid. If I was given one of these as...
80%
techradar.com
Updated:
2017-01-07 01:55:18
In the land of the tablets, the one with the type cover is king. In the land of the type covers, the one most like a traditional notebook keyboard/trackpad is king … or something.You get the picture.And so has HP. Thanks to the superb inputs on its type c...
Good Comfortable and function, rich keyboard, Responsive trackpad, Clear screen...
Bad So, so hinge, Short battery life, Awkward stylus attachments...
Bottom line Though better for business than the Surface Pro, the HP Elite x2 1012 G1 also suffers from poor battery life...
80%
techradar.com/au/
Updated:
2017-01-07 01:55:18
In the land of the tablets, the one with the type cover is king. In the land of the type covers, the one most like a traditional notebook keyboard/trackpad is king … or something.You get the picture.And so has HP. Thanks to the superb inputs on its ty...
Good Comfortable and functionrich keyboard, Responsive trackpad, Clear screen...
Bad Soso hinge, Short battery life, Awkward stylus attachments...
Bottom line Though better for business than the Surface Pro, the HP Elite x2 1012 G1 also suffers from poor battery life...
80%
goodgearguide.com.au
Updated:
2017-01-07 01:55:18
One of the latest device types to hit the market is the 2-in-1 -- a tablet that, with the addition of a keyboard, becomes a full-fledged computer. This isn't a new idea -- there have been Bluetooth keyboards available for tablets practically ever since "t...
Bottom line One of the advantages of having several 2-in-1 devices to choose from is that you can start to differentiate by what you want to do with them. The HP Elite x2 is not what I would choose for a consumer item; its display is bright and satisfactory, but...
80%
itwire.com
Updated:
2017-01-07 01:55:18
HP reserves the Elite nomenclature for its very best enterprise computing devices. It calls the Elite x2 a very serious business tablet – where is the fun in that?In essence, it is a Microsoft Surface-like device – a hybrid tablet with a detachable keyboa...
Bottom line If you're interested in buying a hybrid, two-in-one laptop, the HP Elite x2 1012 stands out as a class device. It is an attractive, Enterprise class, hybrid capable of meeting business needs.A similarly specified Surface Pro 4 m3 processor costs $1395 (4/...
0%
hardwarezone.com.my
Updated:
2017-01-07 01:55:18
HP announced its 2nd generation Elite x2 1012 2-in-1 business notebook late last year, but this is the first time we've managed to get our hands on the product. HP was the first to release a 2-in-1 device targeted at businesses with the Elite x2, but the...
0%
gadgetguy.com.au
Updated:
2017-01-07 01:55:18
Microsoft's Surface Pro 4 isn't the only hybrid in town with a fabric keyboard, and the Elite x2 is showing that HP can provide a well made machine that packs in value to boot.Computers have changed a lot over the past few years, and while not long ago yo...
Good Beautifully built; Fantastically solid hinge; Fabric keyboard comes in the box, as does a battery-operated pen stylus; Keyboard is magnetically connected, meaning ideal for flights; Fingerprint sensor can be included on the back can be used for Windows He...
Bad Very limited port selection; Scratches easily, even though it has a better casing than the just-as-easily-scratched Microsoft Surface range of computers; HP software really gets in the way of updates;...
Bottom line There are many things HP has managed to get right with the Elite x2, and they're all respectable: it comes from a solid base of the Spectre x2, which we liked tremendously, and it has improved on that design with more durability in the hinge, a more usabl...
80%
crn.com.au
Updated:
2017-01-07 01:55:18
Microsoft's Surface Pro range of tablet hybrids has been so successful that even Apple has attempted to copy the recipe with the iPad Pro. The most successful rival, though, might come from a totally different quarter: HP and its new Elite X2.DesignI say...
Bottom line It may feel like a slightly shameless copy, but I like what I've seen of the HP Elite X2. It takes the Microsoft Surface recipe, refines it with an even better keyboard, and adds some useful business features such as in-house repairability,  improved secu...
0%
itpro.co.uk
Updated:
2017-01-07 01:55:18
HP Inc has unveiled the Elite X2 1012, a Skylake-powered hybrid aimed at businesses that bears more than a passing resemblance to Microsoft's Surface Pro flagship. The silver-coloured chiselled metal of the X2 1012 felt very rigid and sturdy in the h...
0%
devontechsupport.com
Updated:
2017-05-14 05:56:58
In the land of the tablets, the one with the type cover is king. In the land of the type covers, the one most like a traditional notebook keyboard/trackpad is king… or something.You get the picture.And so has HP. Thanks to the superb inputs on its type c...
Good Its easy to use, nothing-left-out keyboard, sleek trackpad and plug ‘n' play pen are the highlights of this enterprise oriented 2-in-1, as well as its fully adjustable kickstand and relatively balanced standing. The Elite x2 is one of the more comfortable...
Bad For a Core M device, the battery life is just too short. Its target market, business travelers, are going to want to, you know, travel with it. The Elite x2's quick-draining battery might be understandable if it delivered more power, or higher resolution...
Bottom line The Elite x2 nearly achieves the 2-in-1 dream: usability in both tablet and notebook modes. The inputs are enterprise laptop quality for sure. Unfortunately, the battery is not.The Elite x2's cost also limits its market. The usability of the x2 may not be...
0%
neowin.net
Updated:
2017-01-07 01:55:17
There's no question that there's been a lot of innovation in the laptop market over the last few years. Microsoft kicked things off with the Surface, and while some of the devices ( ahem, Surface RT ) flopped in the market, companies have kept coming bac...
Good Great performance, Good keyboard for typing, Above average battery life, Kickstand works great...
Bad No UHD display, Keyboard connects slowly...
Bottom line HP has released a very nice product with the Elite x2. However, that doesn't mean this device is for everyone. If you don't intend to use it as a tablet, then you're probably better off buying a dedicated laptop and the Dell XPS 13 is still my favorite in...
80%
pcmag.com
Updated:
2017-01-07 01:55:17
If Microsoft's domination of the Windows tablet space isn't total in fact, it is in mind share. For many, the Surface Pro defines the category, so just about anything that positions itself similarly must be held up against its ideal. That's where the trou...
Good Excellent display, Long battery life...
Bad Relatively expensive, Soft speakers, No on-board stylus storage...
Bottom line A serious business-oriented tablet with a good selection of features, the HP Elite x2 G1 (1012) has a lot going for it—just not its balance of price and performance...
70%
arstechnica.com
Updated:
2017-01-07 01:55:18
Andrew CunninghamHP's Elite x2 tablet, its keyboard cover, and its pen.Andrew CunninghamHP's Elite x2 tablet, its keyboard cover, and its pen.Andrew CunninghamThe fabric-y bottom of the Elite x2's keyboard cover.Andrew CunninghamThe kickstand.Andrew Cunni...
Good A Surface clone that's actually repairable, Kickstand and keyboard cover swipe all the things that make the Surface's work well, Keyboard cover is a standard feature, Fanless, and decent performance and battery life courtesy of Core M, Optional LTE, Thund...
Bad Smaller, lower-resolution screen than the Surface Pro 4, and it's a little larger, too, You'll need a USB-C monitor or a dock if you want to charge it and drive an external display at the same time, Doesn't get as fast as the Surface does, SATA-only SSDs...
Bottom line Ultimately if I was going to buy a tablet to replace my laptop—a big if for a lot of people in the first place—the Surface Pro feels better to use than HP's take on the concept. Its screen is a little bigger and nicer to look at, it's smaller and lighter...
0%
computershopper.com
Updated:
2017-01-07 01:55:18
With apologies to The Good, The Bad, and The Ugly , there are two kinds of people in this world: those who want their 2-in-1 device to serve mainly as a tablet, and those who want it to serve most of the time as a notebook. Those of you in the latter camp...
Good A rare 2-in-1 that works well as a tablet, Long battery life, Excellent backlit keyboard, IPS screen, WiGig docking support...
Bad Expensive, given the component loadout, No slot for stylus, Weak speakers, No dedicated video-out...
Bottom line A business-minded Surface Pro competitor, the Elite x2 G1 is a snazzy-looking, surprisingly snappy Core M 2-in-1. It's only held back by the pricing in its higher-than-basic configurations. Read More…...
70%
pcworld.com_techhive.com
Updated:
2017-01-07 01:55:18
HP designed its 12-inch Elite x2 convertible tablet with notebook-class ruggedness in mind, and it largely succeeds. But while it offers seriously solid competition for the Microsoft Surface Pro 4, a few features fall short of the bar.Unlike Microsoft's S...
Good Durable chassis withstands two-foot drop onto concrete, Tough Gorilla Glass 4 display, Designed for repair and upgrading...
Bad Keyboard separates from tablet surprisingly easily, A little heavy compared to the competition, String attachment for pen is awkward...
Bottom line You could drop HP's Elite x2 convertible and it probably wouldn't blink, which is probably a good thing considering how easily it falls off your lap. That's the give-and-take of this durable, repairable convertible, a solid corporate performer with a few...
80%
greenbot.com
Updated:
2017-01-07 01:55:18
Video review...
0%
macworld.com
Updated:
2017-01-07 01:55:18
HP's convertible tablet for business has good performance and is built to take some abuse, though a few other features don't quite measure up...
0%
Laptopmag.com
Updated:
2017-01-07 01:55:18
Since the introduction of Microsoft's Surface, shoppers have been overwhelmed with an explosion of sleek and sexy detachable PCs. But on the enterprise side of things, pickings have been pretty slim. Thankfully, HP's $899 ($1,349 as reviewed) Elite x2 is...
Good Strong, easy-to-service body, Features USB-A and USB-C with Thunderbolt 3, Comfy folding keyboard and active pen included, Active-pen support with 2,048 levels of sensitivity...
Bad Keyboard and touchpad slow to wake up, Mediocre battery life for an ultraportable...
Bottom line With a top-notch detachable design, strong security features and comfortable keyboard, HP's Elite x2 is our top pick among business hybrids...
70%
computerworld.com
Updated:
2017-01-07 01:55:18
One of the latest device types to hit the market is the 2-in-1 -- a tablet that, with the addition of a keyboard, becomes a full-fledged computer. This isn't a new idea -- there have been Bluetooth keyboards available for tablets practically ever since "t...
Good Good performance, excellent backlit keyboard/cover, fine display, comes with keyboard and pen, a variety of secure features, including fingerprint reader, can be repaired inhouse (by qualified IT staff)...
Bad Display colors not as strong as on AMOLED screen, only way to store pen is via rather flimsy attachable loop, speakers not as strong as expected...
Bottom line One of the advantages of having several 2-in-1 devices to choose from is that you can start to differentiate by what you want to do with them. The HP Elite x2 is not what I would choose for a consumer item; its display is bright and satisfactory, but does...
0%
notebookcheck.net
Updated:
2017-01-07 01:55:18
Business Elite. With the Elite x2 1012 G1, HP takes on Microsoft's Surface Pro 4. The convertible offers a keyboard dock, an active stylus and an LTE modem. At almost 1500 Euros (~$1690), the complete package doesn't come cheap, however...
Good IPS display, silent, M.2 SSD, keyboard dock, ActivePen, very good battery life, LTE modem, 3-year warranty...
Bad expensive, chassis could be more sturdy...
Bottom line Just like the competing manufacturers, HP outfits the Elite x2 with Core-m CPUs from Intel's current Skylake-generation of processors. The performance is more than adequate for most usage scenarios. Even extended loads don't cause a performance drop. The...
87%
geardiary.com
Updated:
2017-01-07 01:55:18
Confession: I bought a fully loaded Microsoft Surface Pro 3 with the (optional) purple keyboard cover last year. But as much as I loved the idea of the 2-in-1 Surface Pro, I ultimately sent it back. Why? One of the biggest reasons was that I hated the key...
0%
technabob.com
Updated:
2017-01-07 01:55:18
HP takes on rivals Microsoft and Dell with its latest 2-in-1, and it looks like they've got a winner on their hands. The HP Elite x2 1012 G1 combines style, functionality, build quality and versatility in a single package. This compact PC is targeted at t...
Bottom line the HP Elite x2 is an excellent Windows 10 convertible, with a smart, high quality hardware design, performance that beats its closest competitors, an excellent bundled keyboard and pen, and maintainability that should benefit IT managers who have to ad...
0%
gottabemobile.com
Updated:
2017-02-10 01:26:30
The HP Elite x2 convertible pulls double duty with Windows 10 to deliver productivity like never before. I found myself squeezing in extra work during hectic days with the keyboard removed and the kickstand extended to keep the Elite x2 in front of me whi...
Bottom line The HP Elite x2 convertible pulls double duty with Windows 10 to deliver productivity like never before with a kickstand and Cortana...
80%
pcmag.com
Updated:
2020-06-10 05:35:52
If Microsoft's domination of the Windows tablet space isn't total in fact, it is in mind share. For many, the Surface Pro defines the category, so just about anything that positions itself similarly must be held up against its ideal. That's where the trou...
Good Excellent display, Long battery life...
Bad Relatively expensive, Soft speakers, No on-board stylus storage...
Bottom line A serious business-oriented tablet with a good selection of features, the HP Elite x2 G1 (1012) has a lot going for it—just not its balance of price and performance...
70%