location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C/A Universal Dock G2

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP USB-C/A Universal Dock G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5TW13UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905522347 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C/A Universal Dock G2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rigorous testing[2] helps assure dock compatibility across HP notebooks and Apple®, Dell, and Lenovo notebooks with USB-C™ charging ports.[2]
Guarantee: One-year limited warranty.
Long product name HP USB-C/A Universal Dock G2 :
The short editorial description of HP USB-C/A Universal Dock G2

USB-C/A Universal Dock G2
More>>>
HP USB-C/A Universal Dock G2:
The official marketing text of HP USB-C/A Universal Dock G2 as supplied by the manufacturer

Universal docking for legacy and current notebooks
Get to work fast with one cable from your USB-A- and USB-C™-enabled notebooks[1] to your displays, devices, and wired network with the flexible, compact HP USB-C/A Universal Dock G2. The dock is driven by DisplayLink and compatible with notebooks from HP, Apple®, Dell, Lenovo, and more.[2]

Short summary description HP USB-C/A Universal Dock G2:
This short summary of the HP USB-C/A Universal Dock G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C/A Universal Dock G2

Long summary description HP USB-C/A Universal Dock G2:
This is an auto-generated long summary of HP USB-C/A Universal Dock G2 based on the first three specs of the first five spec groups.

HP USB-C/A Universal Dock G2

Future-proof your fleet

Designed with universal compatibility in mind, this dock works with both HP and non-HP USB-A-, USB-C™-, and Thunderbolt™-enabled notebooks.[1]

Single-cable solution

Add your accessories and up to three 4K displays[3] to the dock. Then simply connect it to your notebook[1] through a single USB-C™ cable to access your devices and charge your PC.

Backward compatibility

Use the included USB-A Adapter to connect your USB notebook to the dock and access your accessories and up to two 4K displays.[4] Use the optional HP 4.5 mm and USB-C Dock Adapter G2[5] for legacy device barrel charging.

Country Distributor
United States 1 distributor(s)
Disclaimer HP USB-C/A Universal Dock G2:
Disclaimer

[1] For USB-C™ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C™ port. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Charging and port replication is supported on notebooks that have implemented USB-C™ industry specifications. Power button to turn on or wake the system, Wake-on LAN from warm and cold dock, Wake-on LAN from S4/S5, and MAC Address Pass-Through S0, S3, S4, S5 warm and cold dock features only function on HP or HP-supported notebooks. HP does not provide Ethernet and audio drivers on Mac PCs.
[2] Based on HP internal testing on select non-HP notebook models compatible with USB-C™ industry standards. Certain Alt mode features are not supported, such as power button, MAC Address Pass-Through, Wake-on LAN, and OOB Wake on LAN. Visit the HP Support page to determine your HP notebook's wattage and port specifications. Visit the support page of your non-HP notebook to determine its wattage and port specifications.
[3] Three 4K displays supported only on Thunderbolt™- or USB-C™-with-video-enabled notebooks. Supports three displays including the notebook screen.
[4] Support for two displays includes one notebook screen and one external display or two external displays.
[5] Sold separately.