location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N238-001-SH-TF keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N238-001-SH-TF Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N238-001-SH-TF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236180 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N238-001-SH-TF keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45 termination is quick and easy with no punchdown tools required
  • - Supports PoE+ to save you expense and effort of powering PoE devices individually
  • - Specially designed to prevent spark-gap erosion that can affect transmission
  • - Dispels EMI/RFI line noise that can destroy data and affect equipment performance
  • - Includes dust cap to protect end from dust and debris when not in use
Guarantee: Lifetime limited
Long product name Tripp Lite N238-001-SH-TF keystone module :
The short editorial description of Tripp Lite N238-001-SH-TF keystone module

Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA
More>>>
Tripp Lite N238-001-SH-TF keystone module:
The official marketing text of Tripp Lite N238-001-SH-TF keystone module as supplied by the manufacturer

Toolless Keystone Jack Strengthens Your High-Speed Cat5e/Cat6/Cat6a Network
Terminate your network patch cable without the time, effort and expense of a punchdown tool. Ideal for Cat6 premise wiring, the RJ45 keystone jack snaps into wall plates, patch panels and surface-mount boxes and works with all shielded Cat6a cables. Toolless punchdown connection is compatible with 22–24 AWG solid wire cabling. A dust cap protects the jack from dust and other contaminants when not in use.

Specifically Designed for Use in Surveillance, VoIP and Other PoE+ Applications
To maximize performance with PoE (Power over Ethernet) applications, this keystone jack is specifically designed to prevent spark gap erosion that degrades the plug and jack contacts over time and can negatively influence data and/or power transmission capabilities. Connecting PoE devices saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device.

Heavy Shielding Protects Your Network Data from Destructive Line Noise
The fully shielded protective metal housing helps fight against EMI/RFI line noise that interferes with your network signal and can distort or destroy data.

TAA-Compliant for GSA Schedule Purchases
The N238-001-SH-TF is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N238-001-SH-TF keystone module:
This short summary of the Tripp Lite N238-001-SH-TF keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N238-001-SH-TF, Flat, Silver, White, RJ-45, 110 block, Female, Female

Long summary description Tripp Lite N238-001-SH-TF keystone module:
This is an auto-generated long summary of Tripp Lite N238-001-SH-TF keystone module based on the first three specs of the first five spec groups.

Tripp Lite N238-001-SH-TF. Construction type: Flat, Product color: Silver, White, Connector 1: RJ-45. Width: 0.858" (21.8 mm), Depth: 1.35" (34.3 mm), Height: 0.76" (19.3 mm). Package width: 4" (101.6 mm), Package depth: 6" (152.4 mm), Package height: 0.252" (6.4 mm). Quantity per pack: 1 pc(s). Country of origin: Taiwan, Master (outer) case width: 5.2" (132.1 mm), Master (outer) case length: 11.7" (297.2 mm)

Features
Construction type *
Flat
Product color *
Silver, White
Connector 1 *
RJ-45
Connector 2 *
110 block
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Nickel/Gold
Cable types supported
Cat5e, Cat6, Cat6a
Certification
TAA, RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Weight & dimensions
Width
0.858" (21.8 mm)
Depth
1.35" (34.3 mm)
Height
0.76" (19.3 mm)
Packaging data
Package width
4" (101.6 mm)
Package depth
6" (152.4 mm)
Package height
0.252" (6.4 mm)
Package weight
1.06 oz (30 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
Taiwan
Master (outer) case width
5.2" (132.1 mm)
Master (outer) case length
11.7" (297.2 mm)
Master (outer) case height
3" (76.2 mm)
Master (outer) case weight
3.31 lbs (1.5 kg)
Quantity per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332236187
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)