Tripp Lite logo

Tripp Lite N262-005-BL networking cable Blue 59.8" (1.52 m) Cat6/6e/6a U/FTP (STP)

Data-sheet quality:
created/standardized by Icecat
Product views:
109924
Info modified on:
10 Aug 2024, 09:45:01
Bullet Points Tripp Lite N262-005-BL networking cable Blue 59.8" (1.52 m) Cat6/6e/6a U/FTP (STP):
  • - 5-ft. Augmented Cat6 (CAT6a) Shielded (STP) Snagless Patch Cable, Blue
  • - 10Gbps Over Copper
  • - Each cable Fluke® Tested and Verified
Guarantee:
Lifetime limited
Long product name Tripp Lite N262-005-BL networking cable Blue 59.8" (1.52 m) Cat6/6e/6a U/FTP (STP):

Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Blue, 5 ft. (1.52 m)

Tripp Lite N262-005-BL networking cable Blue 59.8" (1.52 m) Cat6/6e/6a U/FTP (STP):

This N262-005-BL Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless Ethernet cable allows 10 Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke test equipment. Snag-free strain relief boot provides the most secure and accurate connections.

Short summary description Tripp Lite N262-005-BL networking cable Blue 59.8" (1.52 m) Cat6/6e/6a U/FTP (STP):

Tripp Lite N262-005-BL, 59.8" (1.52 m), Cat6/6e/6a, U/FTP (STP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N262-005-BL networking cable Blue 59.8" (1.52 m) Cat6/6e/6a U/FTP (STP):

Tripp Lite N262-005-BL. Cable length: 59.8" (1.52 m), Cable standard: Cat6/6e/6a, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.