location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N238-P01-MPTL-A Cat6a RJ45 Plug - MPTL, Shielded, 100W High-Power PoE & PoE++, Zinc Die-Cast, Black, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N238-P01-MPTL-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332247926 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed for fast, reliable field terminations with no special tools in PoE applications
  • - Supports PoE++ and high-power Type 4 PoE to save you expense of powering PoE devices individually
  • - Accommodates 22-26 AWG solid or stranded cabling in 6.5-8.5 mm diameters
  • - Versatile and durable die-cast zinc plug can be re-terminated as many as 20 times
  • - Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic :
The short editorial description of Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic

Cat6a RJ45 Plug - MPTL, Shielded, 100W High-Power PoE & PoE++, Zinc Die-Cast, Black, TAA
More>>>
Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic:
The official marketing text of Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic as supplied by the manufacturer

RJ45 Cat6a Plug Designed for Field Installation in Above-Ceiling Applications
This Cat6a RJ45 shielded plug simplifies the installation of devices in an above-ceiling application where installing a face plate isn't practical or where outlets, jacks and patch cords must be plenum rated. Modular Plug Terminated Link (MPTL) topology allows a Cat6a cable to be terminated to the N238-P01-MPTL-A plug, which then connects to a Type 3 or Type 4 PoE device, such as a WAP (Wireless Access Point) or surveillance camera.

Delivers Type 3 and Type 4 Power over Ethernet to Security Cameras and Other PoE Devices
Because this Cat6a shielded plug supports PoE++/4PPoE and High-Power PoE applications, it helps deliver power to PoE devices requiring up to 100 watts, such as security cameras, access control devices and large-screen displays for digital signage. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, including ceilings.

Assembles Easily with No Special Tools Required
The die-cast zinc plug is made for fast, reliable terminations in the field with just a wire stripper/cutter. It accommodates 22–26 AWG solid or stranded cabling and 6.5–8.5 mm cable jacket diameters. Ideal for assembling high-performance patch cords in a hurry, the N238-P01-MPTL-A can be re-terminated as many as 20 times. An IDC cap and a dust cap are included.

TAA-Compliant for GSA Schedule Purchases
The N238-P01-MPTL-A is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic:
This short summary of the Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N238-P01-MPTL-A, RJ-45, Black, Metallic, Cat6/6e/6a, 22/26, TAA, 0.591" (15 mm)

Long summary description Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic:
This is an auto-generated long summary of Tripp Lite N238-P01-MPTL-A wire connector RJ-45 Black, Metallic based on the first three specs of the first five spec groups.

Tripp Lite N238-P01-MPTL-A. Connector(s): RJ-45, Product color: Black, Metallic, Cable standard: Cat6/6e/6a. Width: 0.591" (15 mm), Depth: 2.3" (58.3 mm), Height: 0.768" (19.5 mm). Package width: 5" (127 mm), Package depth: 0.5" (12.7 mm), Package height: 7.68" (195.1 mm). Country of origin: Taiwan, Master (outer) case width: 7.87" (199.9 mm), Master (outer) case length: 1" (25.4 mm)

Features
Connector(s) *
RJ-45
Product color *
Black, Metallic
Cable standard
Cat6/6e/6a
AWG wire size
22/26
Connector shielding
Yes
Certification
TAA
Weight & dimensions
Width
0.591" (15 mm)
Depth
2.3" (58.3 mm)
Height
0.768" (19.5 mm)
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Technical details
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332247923
Compliance certificates
RoHS
Packaging data
Package width
5" (127 mm)
Package depth
0.5" (12.7 mm)
Package height
7.68" (195.1 mm)
Package weight
1.06 oz (30 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
7.87" (199.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11" (279.9 mm)
Master (outer) case weight
11.3 oz (320 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)