location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N031-050 wire connector RJ45 M Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N031-050 Cat5e RJ45 Modular In-Line Connectors for Stranded Cat5e Cable, 50-Pack, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N031-050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013132 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N031-050 wire connector RJ45 M Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45 Plug for Stranded Conductor Cat5e 4-pair cable
  • - 50 Micron Gold Contacts
Guarantee: Lifetime limited
Long product name Tripp Lite N031-050 wire connector RJ45 M Transparent :
The short editorial description of Tripp Lite N031-050 wire connector RJ45 M Transparent

Cat5e RJ45 Modular In-Line Connectors for Stranded Cat5e Cable, 50-Pack, TAA
More>>>
Tripp Lite N031-050 wire connector RJ45 M Transparent:
The official marketing text of Tripp Lite N031-050 wire connector RJ45 M Transparent as supplied by the manufacturer

A 50-pack of Cat5e (350 MHz/1 Gbps rated) stranded modular connectors provides for network installations up to 100 Mbps, 10Base-T, Ethernet and token ring. This product is ideal for large network installations. For those needing to make their own Cat5e Ethernet cables, use these 8-wire connectors in conjunction with Stranded Cat5e 4-pair bulk cable, N020-01K-GY.

Short summary description Tripp Lite N031-050 wire connector RJ45 M Transparent:
This short summary of the Tripp Lite N031-050 wire connector RJ45 M Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N031-050, RJ45 M, Transparent, Gold, 50 pc(s), 9" (228.6 mm), 0.201" (5.1 mm)

Long summary description Tripp Lite N031-050 wire connector RJ45 M Transparent:
This is an auto-generated long summary of Tripp Lite N031-050 wire connector RJ45 M Transparent based on the first three specs of the first five spec groups.

Tripp Lite N031-050. Connector(s): RJ45 M, Product color: Transparent, Connector contacts plating: Gold. Quantity per pack: 50 pc(s). Package width: 9" (228.6 mm), Package depth: 0.201" (5.1 mm), Package height: 7" (177.8 mm). Country of origin: Taiwan, Master (outer) case width: 11.8" (299.7 mm), Master (outer) case length: 0.201" (5.1 mm)

Features
Connector(s) *
RJ45 M
Product color *
Transparent
Connector contacts plating
Gold
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332013139
Packaging content
Quantity per pack *
50 pc(s)
Packaging data
Package width
9" (228.6 mm)
Packaging data
Package depth
0.201" (5.1 mm)
Package height
7" (177.8 mm)
Package weight
2.82 oz (80 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
11.8" (299.7 mm)
Master (outer) case length
0.201" (5.1 mm)
Master (outer) case height
9.8" (248.9 mm)
Master (outer) case weight
28.9 oz (820 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)