location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N030-100-STR wire connector Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N030-100-STR RJ45 Modular Connector for Round Stranded UTP Conductor 4-Pair Cat5e, 100 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N030-100-STR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206060 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:54:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N030-100-STR wire connector Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 Cat5e RJ45 modular plugs in an easy-to-pack jar
  • - Works with most RJ45 crimping tools (excluding AMP)
  • - Premium data transfer through 15μm gold-plated contacts
  • - Reduces near-end crosstalk (NEXT) with staggered nose pattern
  • - For use with Cat5e round stranded UTP conductor 4-pair cable
Guarantee: Lifetime limited
Long product name Tripp Lite N030-100-STR wire connector Transparent :
The short editorial description of Tripp Lite N030-100-STR wire connector Transparent

RJ45 Modular Connector for Round Stranded UTP Conductor 4-Pair Cat5e, 100 Pack
More>>>
Tripp Lite N030-100-STR wire connector Transparent:
The official marketing text of Tripp Lite N030-100-STR wire connector Transparent as supplied by the manufacturer

The N030-100-STR contains 100 unshielded RJ45 modular plugs for round stranded UTP conductor 4-pair Cat5e cable. Recommended for creating your own custom-length Cat5e cable runs, these clear connectors come in a shatter-resistant plastic jar that’s easy to pack in your toolbox and carry to your next installation.

Ideal for data and voice applications, these reliable RJ45 connectors are designed to terminate round Cat5e cable, such as N020-Series patch cabling. Their 15-micron gold-plated contacts ensure reliable signal transmission throughout the cable run, and their staggered nose pattern reduces near-end crosstalk. They are compatible with most RJ45 crimping tools (with AMP an exception).

Short summary description Tripp Lite N030-100-STR wire connector Transparent:
This short summary of the Tripp Lite N030-100-STR wire connector Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N030-100-STR, Transparent, -40 - 70 °C, 100 pc(s), 2.4" (61 mm), 2" (50.8 mm), 4.3" (109.2 mm)

Long summary description Tripp Lite N030-100-STR wire connector Transparent:
This is an auto-generated long summary of Tripp Lite N030-100-STR wire connector Transparent based on the first three specs of the first five spec groups.

Tripp Lite N030-100-STR. Product color: Transparent. Quantity per pack: 100 pc(s). Package width: 2.4" (61 mm), Package depth: 2" (50.8 mm), Package height: 4.3" (109.2 mm). Country of origin: China, Master (outer) case width: 5.5" (139.7 mm), Master (outer) case length: 13.3" (337.8 mm)

Features
Product color *
Transparent
Operational conditions
Operating temperature (T-T)
-40 - 70 °C
Technical details
Interface type
Cat5e
Master (outer) case GTIN (EAN/UPC)
10037332206067
Packaging content
Quantity per pack *
100 pc(s)
Packaging data
Package width
2.4" (61 mm)
Packaging data
Package depth
2" (50.8 mm)
Package height
4.3" (109.2 mm)
Package weight
6.35 oz (180 g)
Logistics data
Country of origin
China
Master (outer) case width
5.5" (139.7 mm)
Master (outer) case length
13.3" (337.8 mm)
Master (outer) case height
4.7" (119.4 mm)
Master (outer) case weight
4.7 lbs (2.13 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)