location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N238-001-WH-6A keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack, White, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N238-001-WH-6A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332204219 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 18:37:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N238-001-WH-6A keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports Type 4 PoE++ to save you expense of powering PoE devices individually
  • - Krone and 110 punchdown provide flexibility for both North American and European installations
  • - Dual-color-coded labeling for 568A/B wiring schemes allows fast, easy identification
  • - Works with all Cat6a cables and meets all EIA/TIA Cat6a requirements
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N238-001-WH-6A keystone module :
The short editorial description of Tripp Lite N238-001-WH-6A keystone module

Cat6a Keystone Jack - 4PPoE Compliant, 110/Krone, 568A/B, RJ45 Ethernet, White, TAA
More>>>
Tripp Lite N238-001-WH-6A keystone module:
The official marketing text of Tripp Lite N238-001-WH-6A keystone module as supplied by the manufacturer

Simplifies Cat6a Cable Termination in Your High-Speed Network Installation
This Cat6a keystone jack snaps into any standard patch panel, wall plate or outlet box to terminate a Cat6a cable. Not only will adding keystone jacks to your high-speed network give your installation a clean professional look, they also strengthen it by ensuring all future connections are effortless. Just plug a Cat6a cable into the N238-001-WH-6A RJ45 Ethernet port, and use a 110 or Krone punch-down tool to terminate the cable.

Supports Type 4 Power over Ethernet Plus (PoE++) to Give You More Installation Choices
Because this Cat6a keystone jack supports Type 4 PoE++ (4PPoE), it can help supply the power to operate compatible PoE devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Meets or Exceeds Current Standards for Performance
Recommended for all Cat6a cabling environments, the N238-001-WH-6A is UL-certified and fully compliant with EIA/TIA Cat6a specifications. The keystone jack features a uniquely patterned printed circuit board designed for 650 MHz performance. Dual color-coded labeling is present for both 568A and 568B (258A) wiring schemes. It’s an ideal keystone jack for residential, commercial and data center in-wall ports or networking closets for installers that opt to terminate their own keystones.

TAA-Compliant for GSA Schedule Purchases
The N238-001-WH-6A is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N238-001-WH-6A keystone module:
This short summary of the Tripp Lite N238-001-WH-6A keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N238-001-WH-6A, Silver, White, -10 - 60 °C, -40 - 68 °C, 4" (101.6 mm), 5.3" (134.6 mm), 0.5" (12.7 mm)

Long summary description Tripp Lite N238-001-WH-6A keystone module:
This is an auto-generated long summary of Tripp Lite N238-001-WH-6A keystone module based on the first three specs of the first five spec groups.

Tripp Lite N238-001-WH-6A. Product color: Silver, White. Package width: 4" (101.6 mm), Package depth: 5.3" (134.6 mm), Package height: 0.5" (12.7 mm). Country of origin: Taiwan, Master (outer) case width: 5.3" (134.6 mm), Master (outer) case length: 11.7" (297.2 mm)

Features
Product color *
Silver, White
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Packaging data
Package width
4" (101.6 mm)
Package depth
5.3" (134.6 mm)
Package height
0.5" (12.7 mm)
Package weight
1.76 oz (50 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
5.3" (134.6 mm)
Master (outer) case length
11.7" (297.2 mm)
Master (outer) case height
3" (76.2 mm)
Master (outer) case weight
24 oz (680 g)
Quantity per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332204216
Brand Image Article code product Stock Price from
Tripp Lite N235-D01-SH-6A keystone module Tripp Lite N235-D01-SH-6A keystone module
(show image)
N235-D01-SH-6A N235-D01-SH-6A Cat6a Shielded In-Line DIN-Rail Mountable Snap-In Coupler (RJ45 F/F), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TF keystone module Tripp Lite N238-001-SH-TF keystone module
(show image)
N238-001-SH-TF N238-001-SH-TF Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TF keystone module Tripp Lite N238-001-GY-TF keystone module
(show image)
N238-001-GY-TF N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N206-KJ01-IND keystone module Tripp Lite N206-KJ01-IND keystone module
(show image)
N206-KJ01-IND N206-KJ01-IND Keystone Jack Cat6/Cat5e, RJ45, Shielded, Dust Cap, Industrial - 110 Punch Down, IP68, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-WH keystone module Tripp Lite N235-001-WH keystone module
(show image)
N235-001-WH N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TFA keystone module Tripp Lite N238-001-SH-TFA keystone module
(show image)
N238-001-SH-TFA N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TFA keystone module Tripp Lite N238-001-GY-TFA keystone module
(show image)
N238-001-GY-TFA N238-001-GY-TFA Toolless Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Gray, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-6A keystone module Tripp Lite N235-001-6A keystone module
(show image)
N235-001-6A N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GN keystone module Tripp Lite N238-001-GN keystone module
(show image)
N238-001-GN N238-001-GN Cat6/Cat5e 110 Style Punch Down Keystone Jack - Green, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-YW keystone module Tripp Lite N238-001-YW keystone module
(show image)
N238-001-YW N238-001-YW Cat6/Cat5e 110 Style Punch Down Keystone Jack - Yellow, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)