location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt WOW Gray, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55020025 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:37
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Leitz NeXXt WOW Gray, Red :
The short editorial description of Leitz NeXXt WOW Gray, Red

40 x 58 x 145 mm, 30 x 80 gsm
More>>>
Leitz NeXXt WOW Gray, Red:
The official marketing text of Leitz NeXXt WOW Gray, Red as supplied by the manufacturer

Metal stapler in catwalk colours for everyday use. Robust and reliable. Patented Direct Impact Technology ensures perfect stapling every time.

- Staples up to 30 sheets of paper (80 gsm)
- Effortless, accurate stapling with patented Direct Impact Technology
- Rotating anvil allows open and closed stapling, 180° opening enables nailing function
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours
- For Leitz Power Performance P3 staples, 24/6 and 26/6, staples pack included
- Handy, integrated staple remover

Short summary description Leitz NeXXt WOW Gray, Red:
This short summary of the Leitz NeXXt WOW Gray, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt WOW, 30 sheets, Gray, Red, P3 24/6, P3 26/6, Metal, Plastic, 80 g/m², Top

Long summary description Leitz NeXXt WOW Gray, Red:
This is an auto-generated long summary of Leitz NeXXt WOW Gray, Red based on the first three specs of the first five spec groups.

Leitz NeXXt WOW. Stapling capacity: 30 sheets, Product color: Gray, Red, Type of staple: P3 24/6, P3 26/6. Weight: 9.17 oz (260 g), Dimensions (WxDxH): 1.57 x 5.71 x 2.28" (40 x 145 x 58 mm)

Features
Tacking *
Yes
Pinning *
Yes
Type of staple
P3 24/6, P3 26/6
Product color *
Gray, Red
Material
Metal, Plastic
Media weight
80 g/m²
Stapling capacity *
30 sheets
Staples loading system
Top
Features
Capacity
140 staples
Staple remover
Yes
Staple remover type
Integrated
Certification
GS
Weight & dimensions
Weight
9.17 oz (260 g)
Dimensions (WxDxH)
1.57 x 5.71 x 2.28" (40 x 145 x 58 mm)
Packaging content
Staples included
Yes
Brand Image Article code product Stock Price from
Leitz 55006095 stapler Black Leitz 55006095 stapler Black
(show image)
55006095 55006095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55230035 stapler Flat clinch Blue Leitz NeXXt 55230035 stapler Flat clinch Blue
(show image)
55230035 55230035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Blue, White Leitz NeXXt Blue, White
(show image)
55010035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55230095 stapler Flat clinch Black Leitz NeXXt 55230095 stapler Flat clinch Black
(show image)
55230095 55230095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 5500 Blue, Stainless steel Leitz 5500 Blue, Stainless steel
(show image)
5500003 5500 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55510084 stapler Silver Leitz 55510084 stapler Silver
(show image)
55510084 55510084 0.00
(excl. VAT)
0 (incl. VAT)