location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 55230095 stapler Flat clinch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55230095
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55230095 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year
Long product name Leitz NeXXt 55230095 stapler Flat clinch Black :
The short editorial description of Leitz NeXXt 55230095 stapler Flat clinch Black

4 mm/40 sheets, zwart
More>>>
Leitz NeXXt 55230095 stapler Flat clinch Black:
The official marketing text of Leitz NeXXt 55230095 stapler Flat clinch Black as supplied by the manufacturer

Sturdy metal stapler for everyday use. Flat Clinch technology saves up to 30% file space. Patented Direct Impact Technology ensures perfect stapling every time.

- Staples up to 40 sheets of paper (80 gsm)
- Effortless, accurate stapling with patented Direct Impact Technology
- Innovative Flat Clinch technology saves up to 30% file space
- 180 degree opening enables nailing function
- For Leitz Power Performance P4 staples, 24/8 or 26/8, staples pack included

Short summary description Leitz NeXXt 55230095 stapler Flat clinch Black:
This short summary of the Leitz NeXXt 55230095 stapler Flat clinch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 55230095, 40 sheets, Black, Flat clinch, P4 24/8, Metal, Plastic, Top

Long summary description Leitz NeXXt 55230095 stapler Flat clinch Black:
This is an auto-generated long summary of Leitz NeXXt 55230095 stapler Flat clinch Black based on the first three specs of the first five spec groups.

Leitz NeXXt 55230095. Stapling capacity: 40 sheets, Product color: Black, Clinch type: Flat clinch. Weight: 10.2 oz (290 g), Dimensions (WxDxH): 1.5 x 5.75 x 2.36" (38 x 146 x 60 mm). Number of staples included: 100 pc(s)

Features
Permanent stapling *
Yes
Clinch type
Flat clinch
Type of staple
P4 24/8
Product color *
Black
Material
Metal, Plastic
Stapling capacity *
40 sheets
Staples loading system
Top
Features
Staple remover
No
Weight & dimensions
Weight
10.2 oz (290 g)
Dimensions (WxDxH)
1.5 x 5.75 x 2.36" (38 x 146 x 60 mm)
Packaging content
Staples included
Yes
Number of staples included
100 pc(s)
Brand Image Article code product Stock Price from
Leitz NeXXt 55040035 stapler Blue Leitz NeXXt 55040035 stapler Blue
(show image)
55040035 Strong Metal Fullstrip Stapler 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55040095 stapler Black Leitz NeXXt 55040095 stapler Black
(show image)
55040095 New Strong Metal Fullstrip Stapler 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt WOW Gray, Red Leitz NeXXt WOW Gray, Red
(show image)
55020025 WOW 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55230035 stapler Flat clinch Blue Leitz NeXXt 55230035 stapler Flat clinch Blue
(show image)
55230035 55230035 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)