Leitz logo

Leitz 55006095 stapler Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61480
Info modified on:
11 Dec 2020, 21:28:36
Short summary description Leitz 55006095 stapler Black:

Leitz 55006095, Black, Metal, Plastic, 0.118" (3 mm), Top, 140 staples, 30 sheets

Long summary description Leitz 55006095 stapler Black:

Leitz 55006095. Product color: Black, Material: Metal, Plastic, Throat depth: 0.118" (3 mm). Weight: 5.64 oz (160 g), Dimensions (WxDxH): 1.42 x 2.2 x 5.55" (36 x 56 x 141 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.