location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 55510084 stapler Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55510084
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55510084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432364008
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year guarantee when using Leitz staples
Long product name Leitz 55510084 stapler Silver :
The short editorial description of Leitz 55510084 stapler Silver

Heavy Duty Stapler, Silver
More>>>
Leitz 55510084 stapler Silver:
The official marketing text of Leitz 55510084 stapler Silver as supplied by the manufacturer

Heavy duty stapler for everyday use. This stapler uses staple cassettes (4 cassettes available) for increased efficiency. Perfect for postroom and office.

Features:

- Staples up to 80 sheets of paper (80 gsm)
- 4 stapler cassettes are included as a 'starter kit'
- Easy front loading refill
- For K6, K8, K10 and K12 staple cassettes

Short summary description Leitz 55510084 stapler Silver:
This short summary of the Leitz 55510084 stapler Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 55510084, 80 sheets, Silver, Leitz 5591, 5592, 5593, 5594, Metal, Plastic, 1.57" (4 cm), 2.2 lbs (1 kg)

Long summary description Leitz 55510084 stapler Silver:
This is an auto-generated long summary of Leitz 55510084 stapler Silver based on the first three specs of the first five spec groups.

Leitz 55510084. Stapling capacity: 80 sheets, Product color: Silver, Type of staple: Leitz 5591, 5592, 5593, 5594. Weight: 2.2 lbs (1 kg), Dimensions (WxDxH): 2.95 x 11.8 x 5.51" (75 x 300 x 140 mm)

Features
Permanent stapling *
Yes
Type of staple
Leitz 5591, 5592, 5593, 5594
Product color *
Silver
Material
Metal, Plastic
Throat depth
1.57" (4 cm)
Features
Stapling capacity *
80 sheets
Weight & dimensions
Weight
2.2 lbs (1 kg)
Dimensions (WxDxH)
2.95 x 11.8 x 5.51" (75 x 300 x 140 mm)
Packaging content
Staples included
Yes
Brand Image Article code product Stock Price from
Leitz NeXXt WOW Gray, Red Leitz NeXXt WOW Gray, Red
(show image)
55020025 WOW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)