location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-003-UHD video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-003-UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210210 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:38:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B119-003-UHD video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for digital signage, home theaters, trade shows—wherever HD video is displayed
  • - Supports UHD resolutions up to true 4K @ 60 Hz for crystal-clear video
  • - Quick switching between sources: push button, RS-232 serial or included remote
  • - Supports a variety of full, rich audio formats, including 7.1-channel surround sound
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite B119-003-UHD video switch HDMI :
The short editorial description of Tripp Lite B119-003-UHD video switch HDMI

3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID
More>>>
Tripp Lite B119-003-UHD video switch HDMI:
The official marketing text of Tripp Lite B119-003-UHD video switch HDMI as supplied by the manufacturer

Connect 3 HDMI Source Devices to an HDMI Display and Switch Between Them
This 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and video game system to one HDMI port on a monitor, projector or TV. Or you can connect three computers or media centers to an HDMI display for exhibiting digital signage or giving presentations.

Hassle-Free Setup of 3 High-Definition Computers, Blu-Ray Players or Other Sources
The B119-003-UHD is ideal for home entertainment systems, schools, point-of-sale displays, trade shows and anywhere else digital video is displayed. Connect up to three source devices to the HDMI input ports using HDMI cabling (sold separately), and plug the included external power supply into an AC power source. Another HDMI cable connects the HDMI output port to a monitor, projector or television. A red LED indicates the unit is receiving power, and blue LEDs indicate an HDMI signal is being received.

Easy Switching of Audio/Video Source Devices
You can switch from one source device to another in one of three ways: the Select button on the unit, the included remote control or RS-232 serial control. An RS-232 serial port connects a computer via DB9 cable (sold separately).

Meets the Latest Audio/Video Standards, Including True 4K Resolutions
The plug-and-play 3-port HDMI switch with remote control comes in a durable metal housing and requires no software or drivers. It meets current 3D, EDID and HDCP 2.2 standards to ensure you can use the switch with the most up-to-date Blu-ray players and other components. It supports Ultra High Definition (UHD) video resolutions up to true 4K at 60 Hz (4096 x 2160) and 36-bit True Color (12 bits per channel), as specified in HDMI 2.0, as well as 7.1-channel surround sound, DTS-HD, Dolby TrueHD, DSD (Direct Stream Digital) and HD (HBR) audio.

Short summary description Tripp Lite B119-003-UHD video switch HDMI:
This short summary of the Tripp Lite B119-003-UHD video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-003-UHD, HDMI, Iron, Black, 60 Hz, Power, Status, 36 bit

Long summary description Tripp Lite B119-003-UHD video switch HDMI:
This is an auto-generated long summary of Tripp Lite B119-003-UHD video switch HDMI based on the first three specs of the first five spec groups.

Tripp Lite B119-003-UHD. Video port type: HDMI. Material: Iron, Product color: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 100 - 140 V, AC adapter frequency: 50 - 60 Hz, AC adapter input current: 0.2 A. Certification: CE, FCC, UL, C-Tick, GS, REACH. Width: 6.3" (160 mm), Depth: 1.97" (50 mm), Height: 0.787" (20 mm)

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
4
HDMI version
2.0
DC-in jack
Yes
Features
Material
Iron
Product color
Black
Plug and Play
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
LED indicators
Power, Status
3D
Yes
Color depth
36 bit
Dolby technologies
DTS-HD, Dolby Surround 7.1, Dolby TrueHD
Transmission distance (max)
0.005 km
Heat dissipation
17.1 BTU/h
Power
AC adapter input voltage
100 - 140 V
AC adapter frequency
50 - 60 Hz
AC adapter input current
0.2 A
AC adapter output voltage
5 V
AC adapter output current
1 A
Power consumption (typical)
5 W
Certificates
Certification
CE, FCC, UL, C-Tick, GS, REACH
Weight & dimensions
Width
6.3" (160 mm)
Depth
1.97" (50 mm)
Weight & dimensions
Height
0.787" (20 mm)
Weight
8.47 oz (240 g)
Packaging data
Package width
7.83" (198.9 mm)
Package depth
5.83" (148.1 mm)
Package height
3.15" (80 mm)
Package weight
21.2 oz (600 g)
Packaging content
Plug adapter type
NEMA 1-15P North America; CEE 7/16 Schuko; BS 1363 UK; AS/NZS 3112 Australia
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
16.7" (424.9 mm)
Master (outer) case length
16.5" (420.1 mm)
Master (outer) case height
12.4" (315 mm)
Master (outer) case weight
28.2 lbs (12.8 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210217
Country of origin
China
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
United States 1 distributor(s)