location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U428-003-G2 USB-C to USB-A Cable (M/M), USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U428-003-G2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197498 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:23:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.2 Gen 2 data transfer speeds up to 10 Gbps
  • - Reversible USB-C male connector for fast connection the first time
  • - Error-free signal quality and EMI/RFI protection
  • - Molded nickel-plated connectors and gold-plated contacts
  • - Backward compatible with previous USB generations
Guarantee: Lifetime limited
Long product name Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black :
The short editorial description of Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black

USB-C to USB-A Cable (M/M), USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
More>>>
Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black:
The official marketing text of Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black as supplied by the manufacturer

Supports USB 3.2 Gen 2
Recommended for smartphones, tablets, laptops, computers, hard drives, chargers and other compatible devices
Data transfer speeds up to 10 Gbps
Backward compatible with previous USB generations

USB-C Male Connector
Fumble-free reversible plug ensures fast, easy connection every time

Premium Construction for Superior Signal Transfer
Foil and braid shielding for error-free signal quality and EMI/RFI protection
Molded nickel-plated connectors and gold-plated contacts
Integral strain relief for long life
Rugged PVC jacket

Short summary description Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black:
This short summary of the Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U428-003-G2, 72" (1.83 m), USB C, USB A, USB 3.2 Gen 2 (3.1 Gen 2), Male/Male, Black

Long summary description Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black:
This is an auto-generated long summary of Tripp Lite U428-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 72" (1.83 m) USB C USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U428-003-G2. Cable length: 72" (1.83 m). Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Male, Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
10000 Mbit/s
Maximum data transfer rate
10 Gbit/s
Product color *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
72" (1.83 m)
Packaging data
Package width
7" (177.8 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.76 oz (50 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332197495
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
13.4 oz (380 g)
Harmonized System (HS) code
84733080
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.4" (0.9 m) USB C Black Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.4" (0.9 m) USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 35.4" (0.9 m) USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 35.4" (0.9 m) USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 36" (0.914 m) USB C Black Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 36" (0.914 m) USB C Black
(show image)
U420-003-G2-5A U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-005-DSK1 USB cable USB 2.0 59.1" (1.5 m) USB A Black Tripp Lite U024-005-DSK1 USB cable USB 2.0 59.1" (1.5 m) USB A Black
(show image)
U024-005-DSK1 U024-005-DSK1 1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U426-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 70.9" (1.8 m) USB C Micro-USB B Black Tripp Lite U426-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 70.9" (1.8 m) USB C Micro-USB B Black
(show image)
U426-003-G2 U426-003-G2 USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black
(show image)
U422-003-G2 U422-003-G2 USB-C to USB-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C Black Tripp Lite U420-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C Black
(show image)
U420-003-G2 U420-003-G2 USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C USB cable USB 2.0 72" (1.83 m) USB C Black Tripp Lite U040-006-C USB cable USB 2.0 72" (1.83 m) USB C Black
(show image)
U040-006-C U040-006-C USB-C Cable (M/M) - USB 2.0, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)