location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M100-010-HD Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M100-010-HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239471 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:39:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Engineered using bulletproof Aramid fiber to stand up to frequent and rigorous use
  • - Charges your device and transfers data through your computer or USB wall charger
  • - MFi-certified for broad compatibility with your Apple iPhone, iPad or iPod
  • - Integral strain relief helps cable move freely without stress or cracking
  • - Reversible Lightning plug connects in either direction for immediate no-fuss use
Guarantee: 2-year limited
Long product name Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White :
The short editorial description of Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White

Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m)
More>>>
Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White:
The official marketing text of Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White as supplied by the manufacturer

Reinforced Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPod
This heavy-duty USB sync/charge cable (M/M) connects your latest-generation iPhone, iPad or iPod to the USB-A port on your computer or USB wall charger, so you can charge your Apple device and transfer data at the same time. Plus, the M100-010-HD is specially designed using bulletproof Aramid fiber to stand up to the strain of daily use.

Constructed Using Bulletproof Aramid Fiber for Long Life
Charging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter day-to-day abuse, the super-robust M100-010-HD is constructed using bulletproof Aramid fiber to reinforce the conductors inside the cable. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced bulletproof Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.

MFi-Certified for Broad Device Compatibility
The 10-ft. (3.05 m) 5V 2.4A (12W) Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices. The USB-A plug connects to any computer or wall charger with a USB port.

Reversible Lightning Plug Connects in Either Direction
Connect the reversible 8-pin Lightning plug to your Apple device for charging and synchronizing. The fumble-free plug connects in either direction to ensure fast, easy connection every time.

Short summary description Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White:
This short summary of the Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M100-010-HD, 118.1" (3 m), Lightning, USB A, Male, Male, Black, White

Long summary description Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White:
This is an auto-generated long summary of Tripp Lite M100-010-HD lightning cable 118.1" (3 m) Black, White based on the first three specs of the first five spec groups.

Tripp Lite M100-010-HD. Cable length: 118.1" (3 m), Connector 1: Lightning, Connector 2: USB A. Cable diameter: 0.165" (4.2 mm). Quantity per pack: 1 pc(s), Package width: 2.6" (66 mm), Package depth: 5.2" (132.1 mm). Master (outer) case width: 6.5" (165.1 mm), Master (outer) case length: 10.4" (264.2 mm), Master (outer) case height: 3.5" (88.9 mm)

Features
Cable length *
118.1" (3 m)
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Product color *
Black, White
USB version
USB 2.0
Jacket material
Nylon, Polyurethane (PUR)
Country of origin
China
Certification
CA65, REACH, MFI
Weight & dimensions
Cable diameter
0.165" (4.2 mm)
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
2.6" (66 mm)
Package depth
5.2" (132.1 mm)
Package height
1.2" (30.5 mm)
Package weight
4.23 oz (120 g)
Package type
Box
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
6.5" (165.1 mm)
Master (outer) case length
10.4" (264.2 mm)
Master (outer) case height
3.5" (88.9 mm)
Master (outer) case weight
2.8 lbs (1.27 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239478
Brand Image Article code product Stock Price from
Tripp Lite M102AB-003-S-LB lightning cable 35.8" (0.91 m) Blue Tripp Lite M102AB-003-S-LB lightning cable 35.8" (0.91 m) Blue
(show image)
M102AB-003-S-LB M102AB-003-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-006-S-LB lightning cable 72" (1.83 m) Blue Tripp Lite M100AB-006-S-LB lightning cable 72" (1.83 m) Blue
(show image)
M100AB-006-S-LB M100AB-006-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-006-S-LB lightning cable 72" (1.83 m) Blue Tripp Lite M102AB-006-S-LB lightning cable 72" (1.83 m) Blue
(show image)
M102AB-006-S-LB M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-003-S-LB lightning cable 35.8" (0.91 m) Blue Tripp Lite M100AB-003-S-LB lightning cable 35.8" (0.91 m) Blue
(show image)
M100AB-003-S-LB M100AB-003-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-03M-BK lightning cable 118.1" (3 m) Black Tripp Lite M102-03M-BK lightning cable 118.1" (3 m) Black
(show image)
M102-03M-BK M102-03M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-03M-WH lightning cable 118.1" (3 m) White Tripp Lite M100AB-03M-WH lightning cable 118.1" (3 m) White
(show image)
M100AB-03M-WH M100AB-03M-WH Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-02M-WH lightning cable 78.7" (2 m) White Tripp Lite M102AB-02M-WH lightning cable 78.7" (2 m) White
(show image)
M102AB-02M-WH M102AB-02M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-01M-WH lightning cable 39.4" (1 m) White Tripp Lite M102AB-01M-WH lightning cable 39.4" (1 m) White
(show image)
M102AB-01M-WH M102AB-01M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-WH lightning cable 78.7" (2 m) White Tripp Lite M102-02M-WH lightning cable 78.7" (2 m) White
(show image)
M102-02M-WH M102-02M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White
(show image)
M102-01M-WH M102-01M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)