location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M102-01M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M102-01M-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260864 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MFi-certified for broad compatibility with your Apple iPhone, iPad or iPod
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers
  • - C94 Lightning connector compatible with Apple 18W USB-C power adapter
  • - Integral strain relief helps cable move freely without stress or cracking
  • - Reversible plugs connect in either direction for immediate no-fuss use
Guarantee: 2-year limited
Long product name Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White :
The short editorial description of Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White

USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 1 m (3.3 ft.)
More>>>
Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White:
The official marketing text of Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White as supplied by the manufacturer

USB-C Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPod
This USB-C sync/charge cable (M/M) connects your iPhone, iPad or iPod to the USB-C port on a computer, MacBook, Chromebook, Ultrabook, car charger or wall charger. It allows you to charge and power your Apple device, while simultaneously syncing and transferring photos, MP3s and other important files at USB 2.0 data transfer speeds up to 480 Mbps. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.

Reversible C94 Lightning and USB Type-C Plugs Connect in Either Direction
Connect the C94 Lightning plug to your Apple device for charging and synchronizing, and connect the USB-C plug to a USB-C port on a computer or charger. The reversible plugs connect in either direction to ensure you get it on the first try. While the cable is compatible with all USB-C ports, the C94 Lightning connector is designed for optimal charging performance with Apple’s 18W USB-C power adapter.

MFi-Certified for Broad Device Compatibility
The 20V 3A (60W) Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White:
This short summary of the Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M102-01M-WH, 39.4" (1 m), Lightning, USB C, Male, Male, White

Long summary description Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White:
This is an auto-generated long summary of Tripp Lite M102-01M-WH lightning cable 39.4" (1 m) White based on the first three specs of the first five spec groups.

Tripp Lite M102-01M-WH. Cable length: 39.4" (1 m), Connector 1: Lightning, Connector 2: USB C. Output voltage: 20 V, Output current (max): 3 A. Cable diameter: 0.146" (3.7 mm). Quantity per pack: 1 pc(s), Package width: 4.57" (116.1 mm), Package depth: 2.36" (59.9 mm). Master (outer) case width: 9.84" (249.9 mm), Master (outer) case length: 5.74" (145.8 mm), Master (outer) case height: 2.76" (70.1 mm)

Features
Cable length *
39.4" (1 m)
Connector 1 *
Lightning
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Product color *
White
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Country of origin
Vietnam
Power
Output voltage
20 V
Output current (max)
3 A
Weight & dimensions
Cable diameter
0.146" (3.7 mm)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.57" (116.1 mm)
Package depth
2.36" (59.9 mm)
Package height
0.909" (23.1 mm)
Package weight
2.12 oz (60 g)
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
9.84" (249.9 mm)
Master (outer) case length
5.74" (145.8 mm)
Master (outer) case height
2.76" (70.1 mm)
Master (outer) case weight
31.7 oz (900 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260861
Brand Image Article code product Stock Price from
Tripp Lite M102AB-003-S-LB lightning cable 35.8" (0.91 m) Blue Tripp Lite M102AB-003-S-LB lightning cable 35.8" (0.91 m) Blue
(show image)
M102AB-003-S-LB M102AB-003-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-006-S-LB lightning cable 72" (1.83 m) Blue Tripp Lite M100AB-006-S-LB lightning cable 72" (1.83 m) Blue
(show image)
M100AB-006-S-LB M100AB-006-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-006-S-LB lightning cable 72" (1.83 m) Blue Tripp Lite M102AB-006-S-LB lightning cable 72" (1.83 m) Blue
(show image)
M102AB-006-S-LB M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-003-S-LB lightning cable 35.8" (0.91 m) Blue Tripp Lite M100AB-003-S-LB lightning cable 35.8" (0.91 m) Blue
(show image)
M100AB-003-S-LB M100AB-003-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-03M-BK lightning cable 118.1" (3 m) Black Tripp Lite M102-03M-BK lightning cable 118.1" (3 m) Black
(show image)
M102-03M-BK M102-03M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-03M-WH lightning cable 118.1" (3 m) White Tripp Lite M100AB-03M-WH lightning cable 118.1" (3 m) White
(show image)
M100AB-03M-WH M100AB-03M-WH Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-02M-WH lightning cable 78.7" (2 m) White Tripp Lite M102AB-02M-WH lightning cable 78.7" (2 m) White
(show image)
M102AB-02M-WH M102AB-02M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-01M-WH lightning cable 39.4" (1 m) White Tripp Lite M102AB-01M-WH lightning cable 39.4" (1 m) White
(show image)
M102AB-01M-WH M102AB-01M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-WH lightning cable 78.7" (2 m) White Tripp Lite M102-02M-WH lightning cable 78.7" (2 m) White
(show image)
M102-02M-WH M102-02M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-BK lightning cable 78.7" (2 m) Black Tripp Lite M102-02M-BK lightning cable 78.7" (2 m) Black
(show image)
M102-02M-BK M102-02M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)