location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U024-005-DSK1 1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U024-005-DSK1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199331 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:01:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports data transfer rates up to 480 Mbps
  • - Premium foil and braid shielding
  • - Backward compatible with earlier USB generations
  • - Flexible PVC jacket for easy installation in tight spaces
  • - Black padded non-sliding base
Guarantee: Lifetime limited
Long product name Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black :
The short editorial description of Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black

1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m)
More>>>
Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black:
The official marketing text of Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black as supplied by the manufacturer

Extends an Existing USB-A Port an Extra 5 ft.
Move a hard-to-reach USB port within easy access
Ideal for connecting external hard drives, thumb drives, digital cameras and other USB-A devices
Supports data transfer rates up to 480 Mbps
Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors for optimal signal quality
Integral strain relief for long life
Flexible PVC jacket for easy installation in tight spaces
Black padded non-sliding base

Short summary description Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black:
This short summary of the Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U024-005-DSK1, 59.1" (1.5 m), USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black:
This is an auto-generated long summary of Tripp Lite U024-005-DSK1 USB cable 59.1" (1.5 m) USB 2.0 USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U024-005-DSK1. Cable length: 59.1" (1.5 m), Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product color: Black

Features
Cable length *
59.1" (1.5 m)
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
480 Mbit/s
Product color *
Black
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
3.94" (100.1 mm)
Package depth
0.5" (12.7 mm)
Package height
5.31" (134.9 mm)
Package weight
2.82 oz (80 g)
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
11" (279.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
14.2" (359.9 mm)
Master (outer) case weight
28.2 oz (800 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199338
Brand Image Article code product Stock Price from
Tripp Lite U428F-15M-D321 USB cable 590.6" (15 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black Tripp Lite U428F-15M-D321 USB cable 590.6" (15 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
(show image)
U428F-15M-D321 U428F-15M-D321 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Backward Compatible, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black Tripp Lite U428F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
(show image)
U428F-30M-D3 U428F-30M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-10M-D3 USB cable 393.7" (10 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black Tripp Lite U428F-10M-D3 USB cable 393.7" (10 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
(show image)
U428F-10M-D3 U428F-10M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-10M-D321 USB cable 393.7" (10 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black Tripp Lite U428F-10M-D321 USB cable 393.7" (10 m) USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
(show image)
U428F-10M-D321 U428F-10M-D321 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Backward Compatible, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-10M-1 USB cable 393.7" (10 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable 393.7" (10 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-30M USB cable 1181.1" (30 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-30M USB cable 1181.1" (30 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-30M U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB cable 787.4" (20 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-20M USB cable 787.4" (20 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB cable 590.6" (15 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-15M USB cable 590.6" (15 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-5A USB cable 35.4" (0.9 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U420-003-5A USB cable 35.4" (0.9 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable 70.9" (1.8 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C USB B Black Tripp Lite U422-006 USB cable 70.9" (1.8 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)