location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U422-003-G2 USB-C to USB-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U422-003-G2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197375 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.2 Gen 2 data transfer speeds up to 10 Gbps
  • - Reversible USB-C male connector for fast connection the first time
  • - Error-free signal quality and EMI/RFI protection
  • - Backward compatible with previous USB generations
Guarantee: Lifetime limited
Long product name Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black :
The short editorial description of Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black

USB-C to USB-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
More>>>
Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black:
The official marketing text of Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black as supplied by the manufacturer

Supports USB 3.2 Gen 2
Recommended for smartphones, tablets, laptops, computers, external hard drives, hubs and other compatible devices
Data transfer speeds up to 10 Gbps—20 times faster than USB 2.0
USB-B male connector
Backward compatible with previous USB generations

USB-C Male Connector
Fumble-free reversible plug ensures fast, easy connection every time

Premium Construction for Superior Signal Transfer
Foil and braid shielding for error-free signal quality and EMI/RFI protection
Molded nickel-plated connectors and gold-plated contacts
Integral strain relief for long life
Rugged PVC jacket

Short summary description Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black:
This short summary of the Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U422-003-G2, 35.4" (0.9 m), USB C, USB B, USB 3.2 Gen 2 (3.1 Gen 2), 10 Gbit/s, Black

Long summary description Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black:
This is an auto-generated long summary of Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U422-003-G2. Cable length: 35.4" (0.9 m). Connector 1: USB C, Connector 2: USB B, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
10000 Mbit/s
Maximum data transfer rate
10 Gbit/s
Product color *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
35.4" (0.9 m)
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
9" (228.6 mm)
Package weight
1.06 oz (30 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332197372
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
13.1 oz (370 g)
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006CS5LB USB cable USB 2.0 70.9" (1.8 m) USB C Blue Tripp Lite U040AB-006CS5LB USB cable USB 2.0 70.9" (1.8 m) USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB Safe-IT USB-C Cable (M/M), Antibacterial, Ultra Flexible, 240W PD Charging, Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-003-S-LB USB cable USB 2.0 35.8" (0.91 m) USB A USB C Blue Tripp Lite U038AB-003-S-LB USB cable USB 2.0 35.8" (0.91 m) USB A USB C Blue
(show image)
U038AB-003-S-LB U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 196.9" (5 m) USB A USB C Black Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 196.9" (5 m) USB A USB C Black
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C Black Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.3" (0.49 m) USB C Black Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.3" (0.49 m) USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.8" (0.91 m) USB C Black Tripp Lite U421-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.8" (0.91 m) USB C Black
(show image)
U421-003 U421-003 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)