location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U040AB-006-CSLB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276780 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Soft, flexible silicone jacket allows easy bending and avoids messy tangling
  • - Constructed with antibacterial material proven effective in inhibiting E. coli and staph
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient charges and data transfers
  • - Power Delivery cable supports 20V 3A (60W) power output for charging host device
  • - Light blue jacket permits fast, easy identification in a crowded docking station or hub
Guarantee: Lifetime limited
Long product name Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue :
The short editorial description of Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue

Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m)
More>>>
Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue:
The official marketing text of Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue as supplied by the manufacturer

USB-C Cable Connects Devices for Charging or Transferring Data
This USB cable (M/M) is compatible with any device with a USB-C or Thunderbolt 3 port, including a MacBook Pro, iPad, iMac, Chromebook or Windows laptop. It allows you to connect your notebook computer to a docking station, your Apple or Android device to a wall charger or power bank, or an external hard drive to a PC or tablet, to name just a few valuable uses for the cable.

Innovative Soft Cable Jacket Prevents Tangles, Allows Flexible Bends
Very flexible for convenient on-the-go connections, this ultra-soft silicone-layered jacket avoids nasty tangles in your backpack or laptop bag and feels nice to the touch. Plus, it bends easily for connecting to devices in tight spaces or around obstacles.

PD Charging Cable Supports up to 60W for Syncing and Charging Mobile Devices
The Power Delivery cable provides power output up to 20V 3A (60W), which is sufficient for fast charging, syncing and powering most smartphones and other mobile devices. It also supports USB 2.0 data transfer rates up to 480 Mbps. The USB-C to USB-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.

Provides Extra Protection Against Certain Bacteria
The molded connectors and jacket are constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this Safe-It™ cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Light Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The USB cable has a light blue jacket, which is easy to identify quickly in a crowded docking station or USB hub and helps prevent the cable from becoming accidentally disconnected.

Short summary description Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue:
This short summary of the Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U040AB-006-CSLB, 72" (1.83 m), USB A, USB C, USB 2.0, 480 Mbit/s, Blue

Long summary description Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue:
This is an auto-generated long summary of Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue based on the first three specs of the first five spec groups.

Tripp Lite U040AB-006-CSLB. Cable length: 72" (1.83 m), Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product color: Blue

Features
Cable length *
72" (1.83 m)
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Silicone
Maximum data transfer rate
480 Mbit/s
Product color *
Blue
Cable type
Round cable
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
Country of origin
Vietnam
Power
Input voltage
20 V
Input current (max)
3 A
Weight & dimensions
Cable diameter
0.161" (4.1 mm)
Weight
2.12 oz (60 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
7" (177.8 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.82 oz (80 g)
Package type
Polybag
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Technical details
Compliance certificates
CE, REACH, RoHS, UKCA
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
31 oz (880 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332276787
Other features
Depth
0.5" (12.7 mm)
Height
9" (228.6 mm)
Width
7" (177.8 mm)
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable 70.9" (1.8 m) USB 2.0 USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable 70.9" (1.8 m) USB 2.0 USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006CS5LB USB cable 70.9" (1.8 m) USB 2.0 USB C Blue Tripp Lite U040AB-006CS5LB USB cable 70.9" (1.8 m) USB 2.0 USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB Safe-IT USB-C Cable (M/M), Antibacterial, Ultra Flexible, 240W PD Charging, Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U420F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable 19.3" (0.49 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U421-20N-G2 USB cable 19.3" (0.49 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-003 USB cable 35.8" (0.91 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U421-003 USB cable 35.8" (0.91 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U421-003 U421-003 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U420-001-RA USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-02M-RA USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U420-02M-RA USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U420-02M-RA U420-02M-RA USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-01M-G25ARA USB cable 39.4" (1 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U420-01M-G25ARA USB cable 39.4" (1 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U420-01M-G25ARA U420-01M-G25ARA USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, Right-Angle Plug, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)