location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U421-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266415 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:26:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power Delivery cable supports 20V 3A (60W) power output for charging host device
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - USB-C to USB-C cable is compatible with all USB-C and Thunderbolt 3 devices
Guarantee: Lifetime limited
Long product name Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black :
The short editorial description of Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black

USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m)
More>>>
Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black:
The official marketing text of Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black as supplied by the manufacturer

USB-C Cable Connects Devices for Charging or Transferring Data at 5 Gbps Speeds
This USB extension cable (M/F) is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBook Pros, Chromebooks and Windows laptops. The USB-C cable supports USB 3.2 Gen 1 data transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. It is backward compatible with previous USB generations, so you can use it to connect legacy equipment.

Extension Cable Connects Computers, Docks, Smartphones and Other USB-C Devices
This cable allows you more flexibility in placing devices in your home or workspace by adding six feet (1.8 meters) to their connections. For instance, you can extend the connection between your notebook computer and docking station, your Apple or Android device and wall charger or power bank, or an external hard drive and PC or tablet, to name just a few.

PD Charging Cable Supports up to 60W for Syncing and Charging Mobile Devices
The Power Delivery cable provides power output up to 20V 3A (60W), which is sufficient for fast charging, syncing and powering most smartphones and other mobile devices.

Short summary description Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black:
This short summary of the Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U421-006, 72" (1.83 m), USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black

Long summary description Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black:
This is an auto-generated long summary of Tripp Lite U421-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U421-006. Cable length: 72" (1.83 m), Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel, Product color: Black

Features
Cable length *
72" (1.83 m)
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Product color *
Black
Plug and Play
Yes
USB Power Delivery
Yes
USB Power Delivery up to
60 W
Country of origin
Vietnam
Power
Input current (max)
3 A
Weight & dimensions
Cable diameter
0.205" (5.2 mm)
Packaging data
Quantity per pack *
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
0.748" (19 mm)
Package weight
3.17 oz (90 g)
Package type
Polybag
Sustainability
Sustainability certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
32.1 oz (910 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332266412
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable 70.9" (1.8 m) USB 2.0 USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable 70.9" (1.8 m) USB 2.0 USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U420F-30M-D3 USB cable 1181.1" (30 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable 181.1" (4.6 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325-015 USB cable 181.1" (4.6 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable 118.1" (3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325-010 USB cable 118.1" (3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable 19.7" (0.5 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U421-20N-G2-RA USB cable 19.7" (0.5 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable 19.3" (0.49 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U421-20N-G2 USB cable 19.3" (0.49 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-003 USB cable 35.8" (0.91 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U421-003 USB cable 35.8" (0.91 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U421-003 U421-003 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black Tripp Lite U420-001-RA USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)