location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-004-UHD video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B119-004-UHD 4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-004-UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191342 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B119-004-UHD video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Switch between 4 source devices with included remote for ultimate convenience
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Delivers full, rich DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite B119-004-UHD video switch HDMI :
The short editorial description of Tripp Lite B119-004-UHD video switch HDMI

4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D
More>>>
Tripp Lite B119-004-UHD video switch HDMI:
The official marketing text of Tripp Lite B119-004-UHD video switch HDMI as supplied by the manufacturer

4-Port HDMI Switch with Remote Connects 4 Sources to One 4K HDMI Display
An excellent addition to your home theater, the B119-004-UHD allows you to connect four separate HDMI audio/video sources to your 4K television, projector or monitor’s HDMI input and switch between them. For instance, connect a cable box, Blu-ray player, Xbox and audio receiver to your 4K HDTV, and use the manual push button or included remote control to switch manually from one input to another.

Transmits Crystal-Clear 4K Video with HDR and 4:4:4 Color
This four-port HDMI switch supports Ultra HD 4K video resolutions at 60 Hz, as specified in HDMI 2.0, as well as 48-bit True Color and HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. DTS-HD, Dolby TrueHD and 7.1-channel surround sound ensure your ears receive the same treat as your eyes.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The compact metal switch requires no extra software to download and install. Connect your devices to the HDMI ports with user-supplied HDMI cables (such as P569-Series), and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. When the currently used source is powered off, the unit automatically switches to the next powered-on source.

Short summary description Tripp Lite B119-004-UHD video switch HDMI:
This short summary of the Tripp Lite B119-004-UHD video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-004-UHD, HDMI, Black, 60 Hz, 3840 x 2160 pixels, 7.1 channels, DTS-HD, Dolby TrueHD

Long summary description Tripp Lite B119-004-UHD video switch HDMI:
This is an auto-generated long summary of Tripp Lite B119-004-UHD video switch HDMI based on the first three specs of the first five spec groups.

Tripp Lite B119-004-UHD. Video port type: HDMI. Product color: Black, Maximum refresh rate: 60 Hz, Maximum resolution: 3840 x 2160 pixels. Width: 4.8" (121.9 mm), Depth: 2" (50.8 mm), Height: 0.799" (20.3 mm). Package width: 7.09" (180.1 mm), Package depth: 5.4" (137.2 mm), Package height: 3.15" (80 mm). Sustainability certificates: RoHS

Ports & interfaces
Video port type *
HDMI
HDMI in
4
Number of HDMI outputs
1
DC-in jack
Yes
Features
Product color
Black
Plug and Play
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
LED indicators
Yes
Maximum resolution
3840 x 2160 pixels
Audio output channels
7.1 channels
3D
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Weight & dimensions
Width
4.8" (121.9 mm)
Depth
2" (50.8 mm)
Height
0.799" (20.3 mm)
Weight
5.64 oz (160 g)
Packaging data
Package width
7.09" (180.1 mm)
Packaging data
Package depth
5.4" (137.2 mm)
Package height
3.15" (80 mm)
Package weight
10.2 oz (290 g)
Packaging content
Handheld remote control
Yes
Manual
Yes
AC adapter included
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
16.3" (415 mm)
Master (outer) case length
11.4" (290.1 mm)
Master (outer) case height
7.87" (199.9 mm)
Master (outer) case weight
7.05 lbs (3.2 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191349
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite B321-4X1-HDVC video switch HDMI Tripp Lite B321-4X1-HDVC video switch HDMI
(show image)
B321-4X1-HDVC B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B302-4HX4H-4K video switch HDMI Tripp Lite B302-4HX4H-4K video switch HDMI
(show image)
B302-4HX4H-4K B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort Tripp Lite B320-4X1-MH video switch HDMI/VGA/DisplayPort
(show image)
B320-4X1-MH B320-4X1-MH 4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-2X4-4K-A video switch HDMI Tripp Lite B118-2X4-4K-A video switch HDMI
(show image)
B118-2X4-4K-A B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-4X1-MV video switch HDMI Tripp Lite B119-4X1-MV video switch HDMI
(show image)
B119-4X1-MV B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD video switch HDMI Tripp Lite B119-003-UHD video switch HDMI
(show image)
B119-003-UHD B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-002-UHD video switch HDMI Tripp Lite B119-002-UHD video switch HDMI
(show image)
B119-002-UHD B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD-MN video switch HDMI Tripp Lite B119-003-UHD-MN video switch HDMI
(show image)
B119-003-UHD-MN B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-2X2 video switch HDMI Tripp Lite B119-2X2 video switch HDMI
(show image)
B119-2X2 2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-4X4 video switch HDMI Tripp Lite B119-4X4 video switch HDMI
(show image)
B119-4X4 B119-4X4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)