location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X8 AC5300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R8500-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449109917 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:04:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Tri-band (2.4 GHz / 5 GHz / 5 GHz)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 7
  • - USB port
  • - Quality of Service (QoS) support
Long product name NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black :
The short editorial description of NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Tri-Band WiFi, 128 MB Flash, 512 MB RAM, 802.11ac, Gigabit Ethernet, USB, 1680 g
More>>>
NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
The official marketing text of NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black as supplied by the manufacturer

The Next Wave in WiFi
The Nighthawk X8 AC5300 Smart WiFi Router is the next wave in WiFi. Tri-Band WiFi and Quad Stream performance boosts X8's combined wireless speeds to up to 5.3Gbps. Four external Active Antennas plus four internal antennas amplify WiFi range. Six gigabit Ethernet ports means even more wired devices can connect and with port aggregation 2 ports can combine to double maximum wired speeds. Nighthawk X8 is the next wave in WiFi.

- Get fastest speeds available up to 5.3Gbps
- Tri-band WiFi delivers more WiFi to more devices
- Quad Stream delivers up to four data streams per WiFi band
- 4 active antennas and 4 internal antennas amplify and maximize range
- 6 Gigabit Ethernet ports—aggregate two ports for faster file transfers
- Smart Connect intelligently selects the fastest WiFi band for every device
- MU-MIMO capable for simultaneous streaming of data to multiple devices
- Dynamic QoS prioritizes bandwidth by application and device
- ReadyCLOUD® USB Access — Secure personal access to USB storage from anywhere

Fastest Tri-Band WiFi Router
The Nighthawk X8 AC5300 Smart WiFi Router with breakthrough Tri-Band WiFi technology delivers a massive combined wireless speed of up to 5.3Gbps. X8 uses Smart Connect to optimize WiFi performance by intelligently assigning every device to the fastest WiFi band possible and doing so allows devices to connect at their maximum speed. Load Balancing distributes WiFi devices ensuring usage of both the 5GHz WiFi bands. Even if everyone and everything in the home that’s connected to the Internet is streaming, gaming, working, playing, socializing or updating at the same time, the X8 won’t miss a beat—you’ll enjoy seamless clarity and zero lag.

Dynamic Quality of Service
If you like gaming and streaming videos, then you'll benefit from Dynamic Quality of Service (QoS). Dynamic QoS resolves Internet traffic congestion when you have competing Internet demands at home. Dynamic QoS identifies your online activities by application and device, and then utilizes bandwidth allocation, and traffic prioritization techniques, to automatically allocate more bandwidth to latency sensitive applications like online gaming and video streaming, while ensuring that lower priority applications continue to work.

Industry's First Active Antennas
Each new generation of routers grows more powerful than the last, delivering stronger WiFi signals with greater range. At the same time, the WiFi signals on mobile devices are not getting more powerful. This difference in WiFi performance reduces overall WiFi range and speed.

To meet this challenge, NETGEAR developed the industry’s first Active Antennas technology. NETGEAR moved the WiFi amplifiers from their usual location, on the router’s motherboard, to the top of the antennas. These Active Antennas help improve WiFi performance by amplifying signal in the antenna itself. This allows the router to receive cleaner and stronger signals from your mobile devices, avoiding signal degradation between the antennas and motherboard.

Connect More
Six Gigabit Ethernet LAN ports allows you to connect even more wired devices. Two of six Gigabit Ethernet ports can be aggregated to double the connection speed to a Network Attached Storage device for 4K HD streaming or fast backups of multiple WiFi devices simultaneously.

Powerful Dual Core 1.4HGz Router Processor
Basic WiFi routers use simple single core processors to connect WiFi devices to the Internet.

Nighthawk X8 delivers Tri-band WiFi, quad-stream performance on each band, Multi-User MIMO capable, has 6 Gigabit LAN ports with Port Aggregation, and dual USB interfaces to connect external USB storage. Using a single core processor would cause severe performance issues as various processes compete for CPU power.

That's why the X8 utilizes a powerful 1.4GHz dual-core processor to separate processes and prioritize high performance WiFi connections to get maximum combined WiFi speeds of up to 5.3Gbps.

Multi-user MIMO (MU-MIMO)
Using Multi-User MIMO technology, NETGEAR routers can stream data to multiple devices simultaneously. With MU-MIMO, your WiFi network can deliver faster throughput to every MU-MIMO connected device. That means faster downloads and smoother streaming for your devices.

Simple and Secure Cloud Storage via USB
Access and share your files stored on a USB Drive through NETGEAR ReadyCLOUD® USB Access. Simply plug your USB hard drive into your NETGEAR® Nighthawk™ X8 Smart WiFi Router to create secure personal cloud storage. Enjoy the convenience and accessibility of Google Drive™ and Dropbox® without the fees, storage limitations, or privacy concerns. Using the ReadyCLOUD mobile app or web portal, you’ll now have anytime, anywhere access to your USB drive at home… it’s that easy!

Speed
Get the fastest combined WiFi currently available and enjoy a blazing-fast, lag-free WiFi experience for gaming, video streaming or surfing - up to 5.3Gbps.

- 5.3Gbps—The fastest combined WiFi speed for uninterrupted streaming
- Tri-Band WiFi—Up to 1000 + 2166 + 2166Mbps†
- Quad Stream—Up to four data streams per WiFi band maximizes connection speed
- Smart Connect—Designates slower and faster devices to separate WiFi bands for best wireless speed
- MU-MIMO capable—Go faster by simultaneously streaming to multiple devices
- Gigabit WiFi—Next-generation WiFi now at Gigabit speeds
- Gigabit wired—Six Gigabit Ethernet LAN ports with the ability to aggregate two ports for faster file transfers
- Dynamic QoS—Intelligently prioritizes video streaming and gaming

WiFi Range
Got range? Homes come in all shapes and sizes and Nighthawk X8 Smart WiFi Router's 4 external and 4 internal antennas provide WiFi coverage no matter where you connect in your home.

- Four Active Antennas —Enhance weak signal and reduce interference with a patent pending design
- Ultimate range—WiFi coverage throughout very large homes

Reliability
There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features and best-in-class technology, you’ll reduce interference and enjoy more reliable WiFi connectivity.

- Simultaneous Tri-Band—More and faster WiFi connections to all devices
- Beamforming+ — Focuses WiFi signals for stronger more reliable connections on 2.4 and 5GHz bands

Sharing
Sharing across your network is fun and easy. Anything from accessing stored photos and music to sharing a USB printer and keep everything safe by using the included FREE ReadySHARE Vault software for backing up Windows-based PCs.

- ReadyCLOUD® USB access—Enjoy personal and secure cloud access to USB storage anytime, anywhere
- ReadySHARE® USB access—Wirelessly access and share USB hard drive and printer via two (2) USB ports: 1 USB 3.0 and 1 USB 2.0 port
- One super speed USB 3.0 port—Up to 10x faster than USB 2.0
- DLNA®—Find and play your media on DLNA TVs, game consoles and media players
- ReadySHARE Vault—Free software for automatic PC backup to a USB hard drive connected to the router
- ReadySHARE Printer—Wirelessly access and share a USB printer

Ease of Use
Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple and easy, so you can connect quickly and make sure you stay that way!

- Easy install—Easy setup for iPad®, tablets, smartphones and computers
- NETGEAR genie® App—Personal dashboard to monitor, control and repair your home network. Now includes remote access to manage your network away from home.
- Push ‘N’ Connect—Easy push button WiFi connections (WPS)
- WiFi and power on/off—Convenient power savings
- VPN support—Secure access to your home network when away from home
- LED on/off—Easily turn router LED lights on or off

Security
Maintain the highest security across your network to ensure your privacy and family is safe while online. Whether it’s preventing phishing and spyware or just limiting access for kids and guests, NETGEAR has you covered.

- Enhanced parental controls—Manage web site access by family member and device
- Guest network access—Separate and secure access for guests
- Secure WiFi connections—Highest-level wireless security with WPA/WPA2
- Open source support—Download open source firmware
- Personal FTP server—Customized free URL to create FTP server
- VPN support—Secure access to your home network when away from home

Extreme Gaming
With combined WiFi speeds up to 5.3 Gbps and advanced features like MU-MIMO, Smart Connect and Dynamic QoS, which helps prioritize your gaming activity on the network, you'll have the advantage when taking on your gaming foes. Gigabit Ethernet ports let you connect your device via a wired connection to ensure you stay connected at top speeds. Game on with Nighthawk X8.

Go ahead, let everybody stream.
Nighthawk X8 provides seamless, simultaneous HD streaming to multiple devices. Tri-Band WiFi, and MU-MIMO help reduce buffering and jittery video. And now with port aggregation, you can double the connection speed for 4K HD streaming. A built-in DLNA-ready server and ReadyCLOUD add to your media enjoyment, allowing you to play and share your videos and music quickly and access your data easily.

Ultimate Range and Mobility
With all your mobile devices, you have the freedom to move about your home and yard, and now with Nighthawk X8, you can maintain your connection even in the largest of homes. Powerful, patent-pending Active Antennas, help improve WiFi performance by amplifying WiFi signals in the antenna itself, which helps avoid signal loss during transmission as well as reduce noise, so you can enjoy better range and coverage.

Short summary description NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
This short summary of the NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR X8 AC5300, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
This is an auto-generated long summary of NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR X8 AC5300. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,.... Security algorithms: WPA, WPA2, WPA2-PSK. Product color: Black. Cables included: LAN (RJ-45)

5.3Gbps
5.3Gbps

The fastest combined WiFi speed for uninterrupted streaming

Tri-Band WiFi
Tri-Band WiFi

Up to 1000 + 2166 + 2166Mbps

Quad Stream
Quad Stream

Up to four data streams per WiFi band maximizes connection speed

Smart Connect
Smart Connect

Designates slower and faster devices to separate WiFi bands for best wireless speed

MU-MIMO capable
MU-MIMO capable

Go faster by simultaneously streaming to multiple devices

Gigabit WiFi
Gigabit WiFi

Next-generation WiFi now at Gigabit speeds

Gigabit wired
Gigabit wired

Six Gigabit Ethernet LAN ports with the ability to aggregate two ports for faster file transfers

Dynamic QoS
Dynamic QoS

Intelligently prioritizes video streaming and gaming

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Tri-band (2.4 GHz / 5 GHz / 5 GHz)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
7
USB port *
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA, WPA2, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Design
Product color
Black
Design
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antennas quantity
4
Features
Built-in processor
Yes
Processor frequency
1400 MHz
Processor cores
2
Internal memory
512 MB
Flash memory
128 MB
Firmware upgradeable
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
12.4" (316 mm)
Depth
10.4" (264 mm)
Height
2.4" (61 mm)
Weight
3.7 lbs (1.68 kg)
Other features
Mobile network connection
No
USB ports quantity
2
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Frequency band
2.4 & 5
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:48:42
Uk has collected 65 expert reviews for NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2017-05-01 05:48:32
The Netgear Nighthawk X8 R8500 is the current flagship 802.11ac router in Netgear's lineup. Packing in three Wi-Fi bands, plus the latest MU-MIMO and quad-stream technology, it's the fastest AC router the company has ever made. It also includes a new act...
Good Very fast Wi-Fi, More Ethernet ports than most, Smart Connect for 5GHz bands...
Bad Smart Connect doesn't cover all three bands, USB ports hidden under flap, Very large...
Bottom line Netgear Nighthawk X8 R8500 – Setup and Interface Setting up the R8500 is relatively straightforward, with most things automated. Just plug in the right cables, restart your modem and you should be connected. If you want to go beyond using the default name...
80%
gadgetynews.com
Updated:
2017-05-01 05:48:32
If you like your router to look mean, have blue LEDs and rock a cool name, surely the Netgear Nighthawk X8 R8500 should be on your list?The Netgear R8500 X8 looked a beast when I first met it back in February . Back then the AC5300 standard router had a c...
Good Port aggregation, Triband performance, WiFi range and stability, Connectivity, Looks awesome...
Bad Size, Overkill for some households...
Bottom line Let's get the elephant in the room front and centre right now. The Nighthawk X8 is not a budget router. The R8500 costs between £380-£400 depending where you buy from.This means that the X8 isn't for everyone – but I don't think it's pretending to be.Do y...
88%
techguide.com.au
Updated:
2017-05-01 05:48:36
Never has there been as much strain on our wi-fi networks as there is now, so a good router is essential and Netgear's latest X8 ticks all the boxes in terms of speed, range and capacity.With the growing number of wireless devices in the average household...
Good Great design, triband, super fast connectivity, can handle multiple data streams, prioritises tasks to the right band, six Ethernet ports...
Bad Expensive, ports at the top when wall mounted...
Bottom line The Netgear has hit a home run with the X8. It not only looks good but also offers speed, range and performance to create wi-fi network that can handle everything you throw at it...
90%
tweaktown.com
Updated:
2017-05-01 05:48:37
Since the first time I came into contact with a Tri-Band wireless router, I have recommended these solutions to countless people. Tri-Band routers take the best of the latest technology and allow you the flexibility to use all of your devices, whether old...
Bottom line Netgear is one of the very few companies that continue to churn out high-quality products time after time. Since I have been reviewing routers, we have gone from seeing the launch of consumer 802.11ac with the first Nighthawk R7000, to several Nighthawk...
93%
pcauthority.com.au
Updated:
2017-07-08 18:51:41
Netgear's Nighthawk range of wireless routers have been among the most technically advanced – and expensive – routers for power users, and the Nighthawk X8 AC5300 VDSL/ADSL Modem Router continues this proud tradition. While the design is a little more s...
Bottom line "$699 may seem like an eye-watering amount for an ADSL modem router, but if you want a no-compromise device that will serve you well both now and into the future, the Nighthawk X8 is one of the very best."...
100%
goodgearguide.com.au
Updated:
2017-07-27 04:43:45
Which AC5300 router should you buy? Picture: Manolo Gómez (Flickr)This is a group test of three of the latest AC5300 (and AC5400) 802.11ac, MU-MIMO wireless routers. It's part of a series of articles that has seen us investigate the following:-Does MU-MIM...
0%
eftm.com.au
Updated:
2017-09-20 01:28:27
In 2016 it's not enough to just have WiFi in your home, with the demands of a large number of devices in the home doing so much more than just email and web surfing there's more pressure than ever on the centre of your network – your Router. This week – w...
0%
techau.com.au
Updated:
2017-09-25 01:23:05
The latest router from Netgear is another in a growing list of NBN-focused routers. This means they've ditched the modem and are all about turning higher-speed connections into super-fast WiFi to power the growing list of devices around your home.Netgear...
Good WiFi Performance, Subtle design, LED on/off...
Bad modem...
Bottom line After spending time with the Netgear Nighthwawk X8 router, it's going to be hard to send back. The router performed well in terms of speed, but you'd expect nothing less at this price point. The features and software were absolute highlights here and the...
0%
uk.hardware.info
Updated:
2017-09-30 04:08:35
In the summer of 2012 we tested the Netgear R6300, the first ever 802.11ac router that reached our test lab. Now, 4 years later, we see that the phenomenon 802.11ac router is still in full swing. In order to find out what your options are if you're look...
Bottom line Are you looking for an 802.11ac router? Then you'll be able to choose from a plethora of routers, since pretty much all 802.11ac models that have been released since 2012, are still readily available. This does imply that there hasn't been a lot of chan...
0%
itwire.com
Updated:
2017-11-01 03:06:48
Netgear continues the Nighthawk premium performance tradition with its X8, R8500, an AC5300, Tri-band, MU-MIMO router.The X8 is an interesting router – not least is the huge size, 316 x 264 x 61 mm, and weight of 1.68kg. But it has also managed to conceal...
0%
wegotserved.com
Updated:
2017-05-01 05:48:32
Over the past months we have reviewed the latest crop of AC5300/5400 routers in search of the perfect device for your network. We have seen that, despite running similar Broadcom based chipsets, there can be significant differences in price, performance a...
Bottom line The NETGEAR R8500 Nighthawk x8 is a powerhouse of a router. It's one of the cheaper AC5300/5400 devices but is still expensive for a router. Performance is good as is the range of features offered. It brings to the table the now-familiar AC5300/5300 speed...
83%
missingremote.com
Updated:
2017-05-01 05:48:33
NETGEAR touts the Nighthawk X8 AC5300 (R8500) Smart Wi-Fi router as “the next wave in Wi-Fi”. Generally, I am inclined to dismiss this sort of hyperbole, but the $350/£350 802.11AC includes features that are a reasonable step up from other models includin...
Bottom line Aside from the issues with 802.3ad link aggregation (a signature feature), the Nighthawk X8 AC5300 R8500 exhibited rock solid stability during the extended testing period. While the $350/£350 price is on the high side, I am completely sold on the benefit...
0%
tomsguide.com
Updated:
2017-05-01 05:48:33
Big and bruising, Netgear's Nighthawk X8 AC5300 Tri-Band Wi-Fi Router is a networking behemoth that has it all, with a price tag to match. The router has everything from built-in amplified antennas and the latest MU-MIMO technology for more efficient traf...
Good Many LAN port, with support for data aggregatio, Active amplified antenna, Triband operations produce impressive speed, Lots of customization options...
Bad Expensiv, Bigger than most router, Sometimes sluggish interface...
Bottom line With amplified antennas, the latest MU-MIMO technology and three bands to deliver data to hungry devices, the Netgear Nighthawk X8 delivers excellent throughput and range. At $347, the Nighthawk X8 is roughly the cost of a pair of Linksys WRT1900ACS route...
90%
legitreviews.com
Updated:
2017-05-01 05:48:41
Today, we take our first look at Netgear's flagship router, the Nighthawk X8 R8500 AC5300 WiFi Router. This router has hit shelves just in time for the holiday gift buying season and is priced at around $343 shipped from most major retailers. This price c...
Bottom line Netgear has been one of our favorite networking brands for many, many years. Because they have been very consistent releasing high-quality products and updates to their entire line of products is one of the reason they have been one of the first companies...
0%
hothardware.com
Updated:
2017-05-01 05:48:41
The router game is heating up once again, after being dormant for what seemed like an eternity, thanks to new iterations of the Broadcom XStream platform. We first examined this platform for 802.11 AC routers back in October when we rounded up four AC3200...
Good Strong Performance, Good Looks, Highly Configurable, BleedingEdge Features...
Bad Relatively Expensive, Overkill For Some Home Users, MUMIMO Firmware Not Quite Ready...
Bottom line Evaluating the Netgear Nighthawk X8 R8500 from a home-user perspective is a bit tricky, because it is probably overkill for the majority of users. The presence of its dual LAN ports for Link Aggregation hints that this router is probably best suited to a...
0%
smallnetbuilder.com
Updated:
2017-05-01 05:48:42
NETGEAR's AC5300 class R8500 Nighthawk X8 marks the debut of Broadcom's new 4x4 radio SoC announced almost a year ago at CES 2015. The R8500 is a 4x4 AC5300 class three-radio router, based on Broadcom's XStream technology. XStream was birthed as a delayin...
Good Good Smart Connect total throughput gain, Two aggregatable Gigabit ports, OpenVPN support...
Bad Most expensive router yet, but without significantly better performance, Smart Connect doesn't bandsteer, MUMIMO not enabled...
Bottom line First AC5300 class 4x4 "tri-band" router based on Broadcom XStream architecture with two 5 GHz radios, Gigabit Ethernet ports and USB 2.0 & 3.0 storage and printer sharing...
0%
hw4all.com
Updated:
2017-11-24 02:43:44
Linksys EA9500 and Netgear R8500 is first and foremost big, very big. The EA9500 measuring more than 24 to more than 27 centimeters, while the R8500 is just under 23 centimeters deep, but less than 31.5 centimeters wide. What you can also find here, incon...
Bottom line With the Linksys EA9500 and Netgear R8500 (and earlier even though the Asus RT-AC5300), we have to address routers that stand out because of their size and high price. In general, they perform well, with the exception of the results in the practical test...
0%
Brand Image Article code product Stock Price from
NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8000-100PES Nighthawk X6 AC3200 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Nighthawk X6 R8000 wireless router NETGEAR Nighthawk X6 R8000 wireless router
(show image)
R8000 Nighthawk X6 R8000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2500 wireless router NETGEAR WNR2500 wireless router
(show image)
WNR2500 WNR2500 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue
(show image)
WNDR3400 WNDR3400 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JNR3210 wireless router Gigabit Ethernet NETGEAR JNR3210 wireless router Gigabit Ethernet
(show image)
JNR3210-100NAS JNR3210 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR3500L wireless router Black NETGEAR WNR3500L wireless router Black
(show image)
WNR3500L WNR3500L 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Black NETGEAR WNR2000 wireless router Black
(show image)
WNR2000-100AUS WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Fast Ethernet Single-band (2.4 GHz) Black NETGEAR WNR2000 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
WNR2000-100PES WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Fast Ethernet Black NETGEAR WNR2000 wireless router Fast Ethernet Black
(show image)
WNR2000 WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Fast Ethernet Black NETGEAR WNR2000 wireless router Fast Ethernet Black
(show image)
WNR2000-100NAS WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)