location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR JNR3210 wireless router Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JNR3210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JNR3210-100NAS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449083392 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR JNR3210 wireless router Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name NETGEAR JNR3210 wireless router Gigabit Ethernet :
The short editorial description of NETGEAR JNR3210 wireless router Gigabit Ethernet

N300 Wireless Gigabit Router with External Antennas, 802.11 b/g/n, 2.4 GHz, 5 x 10/100/1000 (1 WAN + 4 LAN) Ethernet
More>>>
NETGEAR JNR3210 wireless router Gigabit Ethernet:
The official marketing text of NETGEAR JNR3210 wireless router Gigabit Ethernet as supplied by the manufacturer

THE NETGEAR N300 Wireless Router is ideal for both professional and personal Internet use, providing Wireless-N speed for simultaneous downloads, streaming voice and music, and online gaming. Detachable 2dBi antennas allow for easy upgrade and improved WiFi coverage.

- Faster downloads and online gaming—Provides Wireless-N speed for simultaneous downloads, streaming voice and music and online gaming, in addition to basic Internet applications
- Easy upgrade—Detachable 2dBi antennas allow for easy upgrade and improved WiFi coverage
- NETGEAR genie®—CD-less installation makes setup for tablets, smartphones and computers easy and enables dashboard control to manage, monitor, and repair home networks
- Gigabit speeds—Wired connection provides Gigabit speeds for most demanding Internet uses
- ReadySHARE® USB/Music/Printer—Share multimedia and data files to connected USB storage, stream music to USB speakers, or wirelessly print to a USB printer
- Optimized streaming—Priority streaming allows you to select a device or application for optimal streaming performance
- Live Parental Controls—Keeps your Internet experience safe
- Secure Connection—Connect to your secure network simple and fast using Wi-Fi Protected Setup® (WPS)1
- NETGEAR Green features—Power and Wi-Fi on/off buttons, auto power-down mode and 80% recycled packaging

Short summary description NETGEAR JNR3210 wireless router Gigabit Ethernet:
This short summary of the NETGEAR JNR3210 wireless router Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR JNR3210, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description NETGEAR JNR3210 wireless router Gigabit Ethernet:
This is an auto-generated long summary of NETGEAR JNR3210 wireless router Gigabit Ethernet based on the first three specs of the first five spec groups.

NETGEAR JNR3210. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK. Antenna gain level (max): 2 dBi. Width: 6.89" (175 mm), Depth: 5.12" (130 mm), Height: 1.38" (35 mm)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Packaging content
Manual
Yes
Antenna
Antenna gain level (max)
2 dBi
Weight & dimensions
Width
6.89" (175 mm)
Depth
5.12" (130 mm)
Height
1.38" (35 mm)
Weight
9.49 oz (269 g)
Other features
xDSL connection
No
Brand Image Article code product Stock Price from
NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8500-100PES X8 AC5300 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
R7800-100PES X4S AC2600 0.00
(excl. VAT)
0 (incl. VAT)