location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR2000 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR2000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNR2000 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name NETGEAR WNR2000 wireless router Fast Ethernet Black :
The short editorial description of NETGEAR WNR2000 wireless router Fast Ethernet Black

WNR2000, 300 Mbps, 802.11 b/g/n, 2.4GHz, 1 WAN & 4 LAN, WPA/WPA2
More>>>
NETGEAR WNR2000 wireless router Fast Ethernet Black:
The official marketing text of NETGEAR WNR2000 wireless router Fast Ethernet Black as supplied by the manufacturer

Speed
Everything you need for a fast connected home. Any place you need speed, with NETGEAR you got it. Fast download speeds up to 300 Mbps. WiFi technology provides whole home coverage.

WiFi Range
Got range? Homes come in all shapes and sizes and N300 WiFi Router provides WiFi connectivity throughout your home for all your Internet-enabled devices.

Reliability
There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features & best-in-class technology, you’ll reduce interference & enjoy more reliable WiFi connectivity.

Sharing
With NETGEAR, sharing across your network is fun and easy, like accessing stored photos & music.

Ease of Use
Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!

Security
Maintain the highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids & guests, NETGEAR has you covered.

Short summary description NETGEAR WNR2000 wireless router Fast Ethernet Black:
This short summary of the NETGEAR WNR2000 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR2000, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WNR2000 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR WNR2000 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNR2000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK. Supported network protocols: IPv6. Product color: Black

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
Supported network protocols
IPv6
Design
Product color
Black
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Features
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
1.89" (48 mm)
Depth
5.21" (132.5 mm)
Height
4.28" (108.7 mm)
Weight
5.75 oz (163 g)
Other features
Mobile network connection
No
WLAN data transfer rates supported
300 Mbit/s
Bandwidth (first)
2.4 GHz
Minimum system requirements
- Internet Explorer 5.0, Firefox 2.0, Safari 1.4
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:44:58
Uk has collected 11 expert reviews for NETGEAR WNR2000 wireless router Fast Ethernet Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-17 18:44:58
Product Code: WNR2000-100UKS The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a fast broadband connection and it offers very good value. The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a...
Bottom line The Netgear Wireless N 300 WNR2000 is a good value wireless router for anyone who wants to stream videos and distribute a fast Internet connection in a small home or apartment. We did have some issues with the reliability of its wireless speed, but fo...
70%
goodgearguide.com.au
Updated:
2011-11-05 15:39:25
The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a fast broadband connection and it offers very good value. You can use it to share an ADSL2+ or a cable connection wirelessly via its 802.11n (300 megabits per second) acc...
Good Good Wi-Fi speed; excellent range; keyword filtering works well...
Bad Wireless speed was sometimes unreliable, requiring a restart; LEDs are too bright...
Bottom line The Netgear Wireless N 300 WNR2000 is a good value wireless router for anyone who wants to stream videos and distribute a fast Internet connection in a small home or apartment. We did have some issues with the reliability of its wireless speed, but for th...
75%
macworld.com.au
Updated:
2013-05-06 05:53:53
Routers are a standard household appliance. In fact, we’d guess that more routersare sold each year than toasters.The modern network router is a complex device that needs to take an inbound network connection – usually from a cable or ADSL modem...
70%
maximumpc.com
Updated:
2011-08-17 18:44:58
It gets better with range If you're sensitive about how your gear fits in with your decor, Netgear's unremarkable WNR2000 won't call much attention to itself. Unlike the Linksys WRT120N, Netgear’s WNR2000 does carry the Wi-Fi Alliance’s 802.11n certifi...
Good Usable longrange connection; Live Parental Controls at no additional cost.
Bad Anemic TCP throughput; slower than comparable routers from a distance of 38 feet.
60%
smallnetbuilder.com
Updated:
2011-08-17 18:44:58
Update 10/24/2008: Added Stress Test NETGEAR missed the Cheap Draft 802.11n Router Roundup because it didnt have a two-antenna product in the $50-$70 price range. Sure, it had the aging WNR834B, which was close in price and had three vs. two antenna...
Good Street price around $70, Uplink QoS, 100 Mbps wire speed routing, Decent wireless range...
Bad Not as cheap as other entrylevel draft 11n products, Unbalanced up and downlink throughput, Unusually low WEP and WPA/TKIP downlink speed...
Bottom line Low-cost single-band draft 802.11n router based on Atheros XSPAN...
0%
Brand Image Article code product Stock Price from
NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8500-100PES X8 AC5300 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
R7800-100PES X4S AC2600 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNB2100 wireless router Black NETGEAR WNB2100 wireless router Black
(show image)
WNB2100-100GRS WNB2100 0.00
(excl. VAT)
0 (incl. VAT)