NETGEAR logo

NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102526
Info modified on:
07 Mar 2024, 15:34:52
Long product name NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

WNDR3400 - IEEE 802.11 a/b/g/n, 2.4/5 Ghz, 5xLAN, Black

NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

The NETGEAR N600 Wireless Dual Band Router offers the high-performance wireless Internet access needed for demanding applications, such as streaming multimedia and multiplayer gaming. Simultaneous Dual Band is the ultimate in flexibility and performance by providing two independent, dedicated networks.

Simultaneous Dual Band
- Runs both 2.4 and 5GHz bands concurrently, ensuring top speeds and the greatest range while minimizing interference
Dedicated Wi-Fi for video and gaming
- Provides Wireless-N speed and dual band performance for streaming video, multiplayer online gaming and simultaneous downloads
ReadySHARE® USB
- Fast and easy shared acccess to an external USB storage device
NETGEAR Genie™
- Simple setup with easy dashboard control to manage, monitor, and repair home networks
Automatic Quality-of-Service (QoS)
- Keeps Internet videos streaming by recognizing video streaming and gives them priority bandwidth that delivers jitter-free video and gaming
Guest network access
- Provides separate security and access restrictions for guests using the network
Broadband usage meter
- Monitors Internet traffic and sends customized reports to help keep costs under control

Secured connection
- Push ‘N’ Connect with Wi-Fi Protected Setup® (WPS)1 ensure a quick and secure network connection

NETGEAR Green features
- Power and Wi-Fi on/off buttons and 80% recycled packaging

Short summary description NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

NETGEAR WNDR3400, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Blue

Long summary description NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

NETGEAR WNDR3400. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA-PSK, WPA2-PSK. Product color: Black, Blue. Cables included: LAN (RJ-45)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.