location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual Labels, White, 32 x 10 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3320
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182033203
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rounded rectangle White
  • - Material: Paper
  • - 1144 pc(s)
Long product name Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s) :
The short editorial description of Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s)

32 x 10 mm, 1144 pcs, White
More>>>
Short summary description Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s):
This short summary of the Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3320, White, Rounded rectangle, 32 x 10 mm, Paper, 1144 pc(s), 44 pc(s)

Long summary description Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s):
This is an auto-generated long summary of Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s) based on the first three specs of the first five spec groups.

Avery 3320. Product color: White, Shape: Rounded rectangle, Label size: 32 x 10 mm. Labels per pack: 1144 pc(s), Labels per sheet: 44 pc(s), Media sheets per package: 26 sheets

Brand Image Article code product Stock Price from
Avery

Avery DP167-100 self-adhesive label Rectangle White 1600 pc(s)
(show image)
DP167-100 DP167-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DP144-100 self-adhesive label Rectangle White 1400 pc(s)
(show image)
DP144-100 DP144-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3335 self-adhesive label White 924 pc(s)
(show image)
3335 Ring Label, White, 49 x 10 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3340 self-adhesive label Rounded rectangle White 392 pc(s)
(show image)
3340 Manual Labels, White, 62 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s)
(show image)
DP246-100 DP246-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3329 self-adhesive label Rounded rectangle White 192 pc(s)
(show image)
3329 Manual Labels, White, 76 x 39 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s)
(show image)
3330 Manual Labels, White, 80 x 54 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3312 self-adhesive label Rounded rectangle White 1800 pc(s)
(show image)
3312 Manual Labels, White, 18 x 12 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s)
(show image)
3318 Manual Labels, White, 22 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3331 self-adhesive label Rounded rectangle White 84 pc(s)
(show image)
3331 Manual Labels, White, 98 x 51 mm 0.00
(excl. VAT)
0 (incl. VAT)