location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual Labels, White, 80 x 54 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182033302
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rounded rectangle White
  • - Material: Paper
  • - 112 pc(s)
Long product name Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s) :
The short editorial description of Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s)

80 x 54 mm, 112 pcs, White
More>>>
Short summary description Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s):
This short summary of the Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3330, White, Rounded rectangle, 80 x 54 mm, Universal, Paper, 112 pc(s)

Long summary description Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s):
This is an auto-generated long summary of Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s) based on the first three specs of the first five spec groups.

Avery 3330. Product color: White, Shape: Rounded rectangle, Label size: 80 x 54 mm. Labels per pack: 112 pc(s), Labels per sheet: 4 pc(s), Media sheets per package: 28 sheets

Brand Image Article code product Stock Price from
Avery

Avery 3321 self-adhesive label Rounded rectangle White 560 pc(s)
(show image)
3321 Mini Organisation Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Multipurpose Labels, White 37 x 5 self-adhesive label 1976 pc(s)
(show image)
3322 Multipurpose Labels, White 37 x 5 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3326 self-adhesive label Rounded rectangle White 384 pc(s)
(show image)
3326 Manual Labels, White, 50 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s)
(show image)
3320 Manual Labels, White, 32 x 10 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3337 self-adhesive label Rounded rectangle White 224 pc(s)
(show image)
3337 Manual Labels, White, 54 x 35 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s)
(show image)
3336 Manual Labels, White, 50 x 14 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3325 self-adhesive label Rounded rectangle White 522 pc(s)
(show image)
3325 Manual Labels, White, 38 x 24 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3324 self-adhesive label Rounded rectangle White 648 pc(s)
(show image)
3324 Manual Labels, White, 38 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3323 self-adhesive label Rounded rectangle White 928 pc(s)
(show image)
3323 Manual Labels, White, 38 x 14 mm 0.00
(excl. VAT)
0 (incl. VAT)