location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual Labels, White, 22 x 18 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3318 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182033180
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2019 20:07:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rounded rectangle White
  • - Material: Paper
  • - 1200 pc(s)
Long product name Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s) :
The short editorial description of Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s)

22 x 18 mm, 1200 pcs, White
More>>>
Short summary description Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s):
This short summary of the Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3318, White, Rounded rectangle, 22 x 18 mm, Paper, 1200 pc(s), 40 pc(s)

Long summary description Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s):
This is an auto-generated long summary of Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s) based on the first three specs of the first five spec groups.

Avery 3318. Product color: White, Shape: Rounded rectangle, Label size: 22 x 18 mm. Labels per pack: 1200 pc(s), Labels per sheet: 40 pc(s), Media sheets per package: 30 sheets

Brand Image Article code product Stock Price from
Avery

Avery DP144-100 self-adhesive label Rectangle White 1400 pc(s)
(show image)
DP144-100 DP144-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3306 self-adhesive label Rounded rectangle White 3712 pc(s)
(show image)
3306 Manual Labels, White, 13 x 8 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Multipurpose Labels, White 16 x 9 self-adhesive label 2646 pc(s)
(show image)
3311 Multipurpose Labels, White 16 x 9 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Multipurpose Labels, White 37 x 5 self-adhesive label 1976 pc(s)
(show image)
3322 Multipurpose Labels, White 37 x 5 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3326 self-adhesive label Rounded rectangle White 384 pc(s)
(show image)
3326 Manual Labels, White, 50 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s)
(show image)
DP246-100 DP246-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s)
(show image)
3320 Manual Labels, White, 32 x 10 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3312 self-adhesive label Rounded rectangle White 1800 pc(s)
(show image)
3312 Manual Labels, White, 18 x 12 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Multipurpose Labels, White 20 x 8 self-adhesive label 2184 pc(s)
(show image)
3317 Multipurpose Labels, White 20 x 8 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3319 self-adhesive label Rounded rectangle White 960 pc(s)
(show image)
3319 Manual Labels, White, 29 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)