location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP246-100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP246-100
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2022 09:00:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rectangle A4 White
  • - Material: Paper
  • - 2400 pc(s)
More>>>
Short summary description Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s):
This short summary of the Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery DP246-100, White, Rectangle, 70 x 36 mm, A4, Universal, Paper

Long summary description Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s):
This is an auto-generated long summary of Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s) based on the first three specs of the first five spec groups.

Avery DP246-100. Product color: White, Shape: Rectangle, Label size: 70 x 36 mm. Labels per pack: 2400 pc(s), Labels per sheet: 24 pc(s), Media sheets per package: 100 sheets

Brand Image Article code product Stock Price from
Avery

Avery 3306 self-adhesive label Rounded rectangle White 3712 pc(s)
(show image)
3306 Manual Labels, White, 13 x 8 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3321 self-adhesive label Rounded rectangle White 560 pc(s)
(show image)
3321 Mini Organisation Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3326 self-adhesive label Rounded rectangle White 384 pc(s)
(show image)
3326 Manual Labels, White, 50 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3320 self-adhesive label Rounded rectangle White 1144 pc(s)
(show image)
3320 Manual Labels, White, 32 x 10 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3312 self-adhesive label Rounded rectangle White 1800 pc(s)
(show image)
3312 Manual Labels, White, 18 x 12 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3319 self-adhesive label Rounded rectangle White 960 pc(s)
(show image)
3319 Manual Labels, White, 29 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3318 self-adhesive label Rounded rectangle White 1200 pc(s)
(show image)
3318 Manual Labels, White, 22 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3327 self-adhesive label Rounded rectangle White 486 pc(s)
(show image)
3327 Manual Labels, White, 50 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3325 self-adhesive label Rounded rectangle White 522 pc(s)
(show image)
3325 Manual Labels, White, 38 x 24 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3324 self-adhesive label Rounded rectangle White 648 pc(s)
(show image)
3324 Manual Labels, White, 38 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)