location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CH-02SL-SLM Midi Tower Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH-02SL-SLM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-02SL-SLM-OP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chieftec CH-02SL-SLM Midi Tower Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - ATX
  • - Silver
Long product name Chieftec CH-02SL-SLM Midi Tower Silver :
The short editorial description of Chieftec CH-02SL-SLM Midi Tower Silver

MIDITOWER AEGIS CH-02SL-SLM ATX 2x USB 2.0, 1x 1394 FiWi, Mic-in and Line-out
More>>>
Chieftec CH-02SL-SLM Midi Tower Silver:
The official marketing text of Chieftec CH-02SL-SLM Midi Tower Silver as supplied by the manufacturer

While developing the concept of the new Aegis series, our experienced R&D engineers took the open wishes of the gaming segment into consideration. Thereby the CH-02 chassis was given an added value, cool but fine.

Barely no other Miditower chassis is able to host ATX and EATX sized mainboards, six HDD's and up to five optional fans in one case.

For the first time you will be able to install all your external devices tool free, no additional mounting rails or installation plates, nor knurled screws are needed. Besides, the installation of the HDDs is completely screwless.
You won't miss the USB, Firewire and Audio connectors. They are user-friendly located on the right hand side of the front panel near by the fan cage.

Same applies for the installation of PCI cards. Using CHIEFTEC's bracket, the fixing needs not more than a single hand grip.

Short summary description Chieftec CH-02SL-SLM Midi Tower Silver:
This short summary of the Chieftec CH-02SL-SLM Midi Tower Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CH-02SL-SLM, Midi Tower, PC, Silver, ATX, 8.07" (205 mm), 21.3" (540 mm)

Long summary description Chieftec CH-02SL-SLM Midi Tower Silver:
This is an auto-generated long summary of Chieftec CH-02SL-SLM Midi Tower Silver based on the first three specs of the first five spec groups.

Chieftec CH-02SL-SLM. Form factor: Midi Tower, Type: PC, Product color: Silver. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 18.1" (460 mm). Internal drive bays: 6x 3,5", External drive bays: 3x 5 1/4" 1x 3,5", Optional fans: 1x 120mm, 1x 120mm, 2x 92mm

Design
Form factor *
Midi Tower
Type *
PC
Product color *
Silver
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
8.07" (205 mm)
Depth
21.3" (540 mm)
Height
18.1" (460 mm)
Weight
28.7 lbs (13 kg)
Other features
Power supply type
No
Internal drive bays
6x 3,5"
External drive bays
3x 5 1/4" 1x 3,5"
Optional fans
1x 120mm, 1x 120mm, 2x 92mm