location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec Smart power supply unit 650 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPS-650AB-A
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 10:28:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chieftec Smart power supply unit 650 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 650 W
  • - 4.72" (12 cm)
  • - Silver
Long product name Chieftec Smart power supply unit 650 W Silver :
The short editorial description of Chieftec Smart power supply unit 650 W Silver

PSU 650W ATX
More>>>
Chieftec Smart power supply unit 650 W Silver:
The official marketing text of Chieftec Smart power supply unit 650 W Silver as supplied by the manufacturer

Today, system integrators do not only require for their PC assembly line, a durable and quality-promising chassis but a highly reliable power supply source as well. CHIEFTEC’s power supply units of the SMART SERIES fullfil these and more requirements thereby offering a complete line-up ranging from 300W to 650W for the everyday requirements.

- PS2 Form factor.

- 650 Watt Intel / AMD.

- EPS12V for Dual Prozessor Mainboards.

- ATX 12V 2.2 Specification.

- ATX cable in 'net tube'.

- 120mm fan <~27 dB.

- 'full range' input.

- aktiv PFC (Power Factor Correction).

- AFC (Automatic Fanspeed Control).

- OVP (Over Power Protection).

- OCP (Over Current Protection).

- OTP (Over Temperature Protection).

- 2x PCI Express connector for all powerful graphic cards (SLI / Crossfire).

Short summary description Chieftec Smart power supply unit 650 W Silver:
This short summary of the Chieftec Smart power supply unit 650 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec Smart, 650 W, Overload, Non-Modular, 27 dB, Silver, 4.72" (12 cm)

Long summary description Chieftec Smart power supply unit 650 W Silver:
This is an auto-generated long summary of Chieftec Smart power supply unit 650 W Silver based on the first three specs of the first five spec groups.

Chieftec Smart. Total power: 650 W, Power protection features: Overload. Cabling type: Non-Modular. Noise level: 27 dB. Product color: Silver, Fan diameter: 4.72" (12 cm). Dimensions (WxDxH): 5.51 x 5.91 x 3.35" (140 x 150 x 85 mm)

Power
Total power *
650 W
Power protection features
Overload
Ports & interfaces
Number of SATA power connectors
6
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
Yes
Ports & interfaces
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Noise level
27 dB
Design
Product color
Silver
Fan diameter
4.72" (12 cm)
Other features
Dimensions (WxDxH)
5.51 x 5.91 x 3.35" (140 x 150 x 85 mm)