location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CRD-151 3.5" 15in1 Multi card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRD-151 3.5" 15in1 Multi Card Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRD-151
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Chieftec CRD-151 3.5" 15in1 Multi card reader :
The short editorial description of Chieftec CRD-151 3.5" 15in1 Multi card reader

CRD-151 3.5" 15in1 Multi Card Reader
More>>>
Chieftec CRD-151 3.5" 15in1 Multi card reader:
The official marketing text of Chieftec CRD-151 3.5" 15in1 Multi card reader as supplied by the manufacturer

Our CRD-151 Multi Card Reader is a black coloured multi-talent through its mass on supported medias which you never want to miss. It comes in compact 3.5" format. Nearly all available media cards are supported. From now on you are able to copy files in USB 2.0 full speed between diffrent medias. Also you are able to copy files between USB memory devices or external hard disks and your memory cards through the offered USB connector.

Short summary description Chieftec CRD-151 3.5" 15in1 Multi card reader:
This short summary of the Chieftec CRD-151 3.5" 15in1 Multi card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CRD-151 3.5" 15in1 Multi Card Reader, MS Duo, Windows98/98SE/ME/2000/XP, Mac OS 9.x, Linux 2.4, 29.6 oz (840 g), 480 MB/s, 4.06 x 3.98 x 0.984" (103 x 101 x 25 mm), 2x USB 2.0

Long summary description Chieftec CRD-151 3.5" 15in1 Multi card reader:
This is an auto-generated long summary of Chieftec CRD-151 3.5" 15in1 Multi card reader based on the first three specs of the first five spec groups.

Chieftec CRD-151 3.5" 15in1 Multi Card Reader. Compatible memory cards: MS Duo, Compatible operating systems: Windows98/98SE/ME/2000/XP, Mac OS 9.x, Linux 2.4. Weight: 29.6 oz (840 g). Read speed: 480 MB/s. Dimensions (WxDxH): 4.06 x 3.98 x 0.984" (103 x 101 x 25 mm). I/O ports: 2x USB 2.0

Performance
Compatible memory cards *
MS Duo
Plug and Play
Yes
Compatible operating systems
Windows98/98SE/ME/2000/XP, Mac OS 9.x, Linux 2.4
Ports & interfaces
I/O ports
2x USB 2.0
Weight & dimensions
Weight
29.6 oz (840 g)
Data transmission
Read speed
480 MB/s
Other features
Dimensions (WxDxH)
4.06 x 3.98 x 0.984" (103 x 101 x 25 mm)