Chieftec logo

Chieftec CFT-620A-12S power supply unit 620 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41716
Info modified on:
25 Mar 2024, 10:30:24
Long product name Chieftec CFT-620A-12S power supply unit 620 W Black:

Power Supply CFT-620A-12S ATX 2/EPS 620W SLI

Chieftec CFT-620A-12S power supply unit 620 W Black:

The new Lifestyle power supply units from CHIEFTEC do not only captivate by their exclusive exterior looks and design, but scores as well by their value. Owing to CHIEFTEC’s long and foundated experience in the field of product development and design of power supply units, the SUPER SERIES become a guarantor for a balanced price/performance ratio.

Features:

- ATX 12V 2.2 EPS 12V.
- SLI / Crossfire ready (dual PCIe).
- anthrazit/schwarzmatt metallic.
- Alle Stecker in schwarz.
- Alle Kabel in schwarzen 'net-tubes'.
- Molex Stecker mit quick-out Bügeln.
- großer 120mm Lüfter ~ 27dB.
- 230V Eingangsspannung.
- Aktiv PFC (230V only).
- farbige Retailverpackung.

Short summary description Chieftec CFT-620A-12S power supply unit 620 W Black:

Chieftec CFT-620A-12S, 620 W, 50 - 60 Hz, Non-Modular, Black, 5.51 x 5.91 x 3.43" (140 x 150 x 87 mm)

Long summary description Chieftec CFT-620A-12S power supply unit 620 W Black:

Chieftec CFT-620A-12S. Total power: 620 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product color: Black. Dimensions (WxDxH): 5.51 x 5.91 x 3.43" (140 x 150 x 87 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.