location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSSDC monitor mount / stand Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSSDC WorkWise Height-Adjustable Sit-Stand Workstation, Clamp-on
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSSDC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196866 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:59:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSSDC monitor mount / stand Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lever for smooth one-touch height adjustment
  • - Max. height of monitor platform is 22 in. above work surface
  • - Max. height of keyboard tray is 13.5 in. above work surface
  • - Keyboard tray holds the largest, most popular models
  • - Maximum weight capacity is 29 lb.
Guarantee: 5-year limited
Long product name Tripp Lite WWSSDC monitor mount / stand Black Desk :
The short editorial description of Tripp Lite WWSSDC monitor mount / stand Black Desk

WorkWise Height-Adjustable Sit-Stand Workstation, Clamp-on
More>>>
Tripp Lite WWSSDC monitor mount / stand Black Desk:
The official marketing text of Tripp Lite WWSSDC monitor mount / stand Black Desk as supplied by the manufacturer

The WWSSDC Standing Desk-Clamp Workstation allows you to enjoy the benefits of standing for a portion of the day without modifying your entire work surface. Simply clamp the WWSSDC to the edge of a fixed-height desk or table from 1 to 3 inches thick. With a single touch, you can change the height of your monitor and keyboard to improve ergonomics, promote health and increase productivity.

To adjust the height of the WWSSDC, press the lever to raise or lower the pneumatic spring arm. The monitor platform and keyboard tray move together to provide smooth transitions between sitting and standing. Increase tension for heavier loads or decrease it for lighter items. The workstation remains stable at all heights. Maximum weight capacity is 29 pounds.

The WWSSDC base can be adjusted from front to back along the clamp plate in 2-inch increments to compensate for different desk depths. Minimum desk depth is 18.9 inches. Maximum desk depth is 31.5 inches.

Monitor platform is 23.6 x 15.7 inches and adjusts between 8.5 and 22 inches above the work surface. It’s sturdy enough to support a dual-arm display mount. Integrated cable management reduces cable clutter.

Keyboard tray is an oversized 23.6 x 11 inches to accommodate the largest, most popular models. The tray adjusts from desktop level up to 13.5 inches. In certain installations, the tray can be 3 inches below the work surface. The wrist rest is removable. Plugs are included to fill exposed mounting holes.

Short summary description Tripp Lite WWSSDC monitor mount / stand Black Desk:
This short summary of the Tripp Lite WWSSDC monitor mount / stand Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSSDC, 28.7 lbs (13 kg), Height adjustment, Black

Long summary description Tripp Lite WWSSDC monitor mount / stand Black Desk:
This is an auto-generated long summary of Tripp Lite WWSSDC monitor mount / stand Black Desk based on the first three specs of the first five spec groups.

Tripp Lite WWSSDC. Maximum weight capacity: 28.7 lbs (13 kg). Height adjustment. Product color: Black

Mounting
Maximum weight capacity *
28.7 lbs (13 kg)
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Design
Product color *
Black
Weight & dimensions
Width
15.7" (398.8 mm)
Depth
23.6" (599.4 mm)
Height
22.7" (576.6 mm)
Weight
39 lbs (17.7 kg)
Package width
28.3" (718.8 mm)
Package depth
27.4" (696 mm)
Package height
7.9" (200.7 mm)
Package weight
42.8 lbs (19.4 kg)
Packaging content
Screws included
Yes
Manual
Yes
Logistics data
Master (outer) case width
29.3" (744.2 mm)
Master (outer) case length
28.3" (718.8 mm)
Master (outer) case height
8.7" (221 mm)
Master (outer) case weight
46.3 lbs (21 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196863
Quantity per pallet
1 pc(s)
Harmonized System (HS) code
8473.30.5100
Other features
Country of origin
China
Adjustable
Yes
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)