location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP310DMUSB surge protector Black 3 AC outlet(s) 120 V 120" (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP310DMUSB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP310DMUSB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199645 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:28:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite TLP310DMUSB surge protector Black 3 AC outlet(s) 120 V 120" (3.05 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 J 3 AC outlet(s) NEMA 5–15R 120 V
  • - Cable length: 120" (3.05 m)
  • - Black
More>>>
Short summary description Tripp Lite TLP310DMUSB surge protector Black 3 AC outlet(s) 120 V 120" (3.05 m):
This short summary of the Tripp Lite TLP310DMUSB surge protector Black 3 AC outlet(s) 120 V 120" (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP310DMUSB, 600 J, 3 AC outlet(s), NEMA 5–15R, 120 V, NEMA 5–15P, Black

Long summary description Tripp Lite TLP310DMUSB surge protector Black 3 AC outlet(s) 120 V 120" (3.05 m):
This is an auto-generated long summary of Tripp Lite TLP310DMUSB surge protector Black 3 AC outlet(s) 120 V 120" (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite TLP310DMUSB. Surge energy rating: 600 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Black, Country of origin: China. Cable length: 120" (3.05 m), Weight: 2.2 lbs (1 kg), Width: 2.86" (72.6 mm). Certification: UL1449, UL962A

Power
Surge energy rating *
600 J
AC outlets quantity *
3 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Ethernet LAN (RJ-45) ports
1
Features
Product color *
Black
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
2.2 lbs (1 kg)
Cable length *
120" (3.05 m)
Width
2.86" (72.6 mm)
Weight & dimensions
Depth
2.47" (62.7 mm)
Height
11" (279.9 mm)
Certificates
Certification
UL1449, UL962A
Packaging data
Package width
14.4" (365.8 mm)
Package depth
5.1" (129.5 mm)
Package height
3" (76.2 mm)
Package weight
2.69 lbs (1.22 kg)
Logistics data
Master (outer) case width
15.8" (401.3 mm)
Master (outer) case length
14.7" (373.4 mm)
Master (outer) case height
10.5" (266.7 mm)
Master (outer) case weight
25.4 lbs (11.5 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199642
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)