Tripp Lite logo

Tripp Lite TLP310USBC surge protector Black 3 AC outlet(s) 120 V 120.1" (3.05 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
95390
Info modified on:
10 Aug 2024, 11:18:48
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite TLP310USBC surge protector Black 3 AC outlet(s) 120 V 120.1" (3.05 m):

Protect It! 3-Outlet Surge Protector with Desk Clamp, 10 ft. Cord, 510 Joules, 2 USB Charging Ports, Black Housing

Tripp Lite TLP310USBC surge protector Black 3 AC outlet(s) 120 V 120.1" (3.05 m):

The TLP310USBC Protect It!® 3-Outlet Surge Protector features three NEMA 5-15R outlets and a surge suppression rating of 510 joules to protect your components against surges, spikes and EMI/RFI line noise that can damage sensitive electronics and destroy data. Plus, two USB ports produce 3.1A of combined power to charge your mobile devices, such as smartphones, tablets and MP3 players.

Recommended for home, office, workstations, dorms and hotel rooms, the TLP310USBC mounts permanently to a clamp that attaches to most desks, tables and flat surfaces. The 10-foot power cord fits through the back of the clamp to reduce cable clutter. A top storage shelf holds smartphones and other small devices while they’re charging.

Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life (valid in the U.S., Canada and Puerto Rico only).

Short summary description Tripp Lite TLP310USBC surge protector Black 3 AC outlet(s) 120 V 120.1" (3.05 m):

Tripp Lite TLP310USBC, 510 J, 3 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP310USBC surge protector Black 3 AC outlet(s) 120 V 120.1" (3.05 m):

Tripp Lite TLP310USBC. Surge energy rating: 510 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Response time: 0.00006 ms. Cable length: 120.1" (3.05 m), Weight: 2.34 lbs (1.06 kg), Width: 1.76" (44.7 mm). Package width: 4.3" (109.2 mm), Package depth: 5.2" (132.1 mm), Package height: 8.2" (208.3 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.