location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS1732S desktop sit-stand workplace

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCS1732S Mobile Workstation with Monitor Mount - For 17" to 32" Displays, Height Adjustable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS1732S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239440 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:02:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS1732S desktop sit-stand workplace
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accommodates most flat-panel displays from 17 to 32 in. and up to 17.6 lbs (7.9 kgs)
  • - Monitor mount adjusts from 37 to 68.9 inches above the floor
  • - -15° to +15° tilt adjustment improves viewing angles
  • - Keyboard tray and CPU holder are height adjustable for user comfort
  • - Swivel casters allow easy rolling over thresholds
Guarantee: 5-year limited
Long product name Tripp Lite DMCS1732S desktop sit-stand workplace :
The short editorial description of Tripp Lite DMCS1732S desktop sit-stand workplace

Mobile Workstation with Monitor Mount - For 17" to 32" Displays, Height Adjustable
More>>>
Tripp Lite DMCS1732S desktop sit-stand workplace:
The official marketing text of Tripp Lite DMCS1732S desktop sit-stand workplace as supplied by the manufacturer

Roll This All-in-One Adjustable-Height Workstation Wherever You Need to Go
This workstation with monitor mount has four swivel casters, so you can roll it wherever your work takes you. The placement of the monitor and keyboard tray are adjustable, so you can use the DMCS1732S as a standing desk or a sitting workspace at home, school or the office. Because of its small footprint, the workstation fits in spaces too small for a traditional desk. When not in use, the workstation can be rolled into a secure area for storage. Two of the casters lock to prevent unwanted movement.

Easily Mount a 17" to 32" Display and Adjust the Viewing Angle
For hassle-free display compatibility, this rolling cart supports 75 x 75, 75 x 100, 100 x 75 and 100 x 100 VESA mounting hole patterns for flat-panel displays from 17 to 32 inches. Maximum supported weight is 17.6 lbs (7.9 kgs) Depending on where it is secured to the steel support pole, the monitor mount can provide a viewing height anywhere from 37 to 68.9 inches above the floor. The mount offers -15° to +15° tilt adjustment to improve the viewing angle. It also has ±180° rotation.

Move the Keyboard Tray to a Comfortable Height
The keyboard tray adjusts from 34.8 to 66.7 inches above the floor. To raise or lower the tray, simply loosen the adjustment knobs, move the tray to the desired height and tighten the knobs. The keyboard tray has a wrist rest and plenty of room for the included mouse pad. It supports up to 4.4 lbs (1.9 kgs). A cable manager keeps keyboard and mouse cables separated and untangled. The support pole has two guides for neatly routing all cables toward the bottom of the workstation.

Adjust the CPU Holder to Accommodate Different Form Factors
To accommodate a variety of form factors, the CPU holder's width adjusts from 4.8 to 8.3 inches. You can also adjust the height of the holder from 4.4 to 28.8 inches above the floor. The holder supports up to 22 lbs (9.9 kgs) and includes straps to secure a CPU or other component.

Short summary description Tripp Lite DMCS1732S desktop sit-stand workplace:
This short summary of the Tripp Lite DMCS1732S desktop sit-stand workplace data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS1732S, Black, 17", 32", -30 - 30°, 4 wheel(s), 17.6 lbs (8 kg)

Long summary description Tripp Lite DMCS1732S desktop sit-stand workplace:
This is an auto-generated long summary of Tripp Lite DMCS1732S desktop sit-stand workplace based on the first three specs of the first five spec groups.

Tripp Lite DMCS1732S. Product color: Black, Minimum screen size: 17", Maximum screen size: 32". Width: 25.7" (652.8 mm), Depth: 21" (533.4 mm), Height: 70.1" (1780.5 mm). Package width: 20.7" (525.8 mm), Package depth: 42.5" (1079.5 mm), Package height: 6.7" (170.2 mm). Master (outer) case length: 43.7" (1110 mm), Quantity per master (outer) case: 1 pc(s), Master (outer) case height: 7.3" (185.4 mm)

Features
Product color *
Black
Number of displays supported *
1
Minimum screen size
17"
Maximum screen size
32"
Tilt angle range
-30 - 30°
Height adjustment
Yes
Number of wheels
4 wheel(s)
Maximum weight capacity
17.6 lbs (8 kg)
Panel mounting interface
75 x 75, 100 x 100 mm
Cable management
No
Tilt adjustment
Yes
Country of origin
China
Technical details
Mounting type
Floor
Minimum VESA mount
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount
3.94 x 3.94" (100 x 100 mm)
Weight & dimensions
Width
25.7" (652.8 mm)
Depth
21" (533.4 mm)
Weight & dimensions
Height
70.1" (1780.5 mm)
Weight
22.7 lbs (10.3 kg)
Packaging data
Package width
20.7" (525.8 mm)
Package depth
42.5" (1079.5 mm)
Package height
6.7" (170.2 mm)
Package weight
32.4 lbs (14.7 kg)
Packaging content
Manual
Yes
Logistics data
Master (outer) case length
43.7" (1110 mm)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
94038900
Master (outer) case height
7.3" (185.4 mm)
Master (outer) case width
22.4" (569 mm)
Master (outer) case weight
33.3 lbs (15.1 kg)
Master (outer) case GTIN (EAN/UPC)
10037332239447
Brand Image Article code product Stock Price from
Tripp Lite WWSS1332W desktop sit-stand workplace Tripp Lite WWSS1332W desktop sit-stand workplace
(show image)
WWSS1332W WWSS1332W WorkWise Wall-Mounted Workstation, Single Display 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)